CSA Group Rigid cellular plastics - Determination of water vapour transmission properties ISO 1663:2007

Description
ISO 1663:2007 specifies a method of determining the water vapour transmission rate, water vapour permeance, water vapour permeability and water vapour diffusion resistance index for rigid cellular plastics. The scope of this method provides for the testing of rigid cellular materials that have thicknesses from 10 mm upwards and which may, as an integral part of the material, contain natural skins or adhered facings of some different material. Three different sets of temperature and humidity conditions are provided, as follows: 38 °C and a relative-humidity gradient across the test specimen of 0 % to 88 %; 23 °C and a relative-humidity gradient across the test specimen of 0 % to 85 %; 23 °C and a relative-humidity gradient across the test specimen of 0 % to of 50 %. The results obtained by this method are suitable for design purposes and production control, and for inclusion in product specifications. The method is suitable for materials which have water vapour transmission rates in the range 3 ng/(m2.s) to 200 ng/(m2.s).
Description
ISO 1663:2007 specifies a method of determining the water vapour transmission rate, water vapour permeance, water vapour permeability and water vapour diffusion resistance index for rigid cellular plastics. The scope of this method provides for the testing of rigid cellular materials that have thicknesses from 10 mm upwards and which may, as an integral part of the material, contain natural skins or adhered facings of some different material. Three different sets of temperature and humidity conditions are provided, as follows: 38 °C and a relative-humidity gradient across the test specimen of 0 % to 88 %; 23 °C and a relative-humidity gradient across the test specimen of 0 % to 85 %; 23 °C and a relative-humidity gradient across the test specimen of 0 % to of 50 %. The results obtained by this method are suitable for design purposes and production control, and for inclusion in product specifications. The method is suitable for materials which have water vapour transmission rates in the range 3 ng/(m2.s) to 200 ng/(m2.s).

Suppliers

Company
Product
Description
Supplier Links
Rigid cellular plastics - Determination of water vapour transmission properties - ISO 1663:2007 - CSA Group
Toronto, Ontario, Canada
Rigid cellular plastics - Determination of water vapour transmission properties
ISO 1663:2007
Rigid cellular plastics - Determination of water vapour transmission properties ISO 1663:2007
ISO 1663:2007 specifies a method of determining the water vapour transmission rate, water vapour permeance, water vapour permeability and water vapour diffusion resistance index for rigid cellular plastics. The scope of this method provides for the testing of rigid cellular materials that have thicknesses from 10 mm upwards and which may, as an integral part of the material, contain natural skins or adhered facings of some different material. Three different sets of temperature and humidity conditions are provided, as follows: 38 °C and a relative-humidity gradient across the test specimen of 0 % to 88 %; 23 °C and a relative-humidity gradient across the test specimen of 0 % to 85 %; 23 °C and a relative-humidity gradient across the test specimen of 0 % to of 50 %. The results obtained by this method are suitable for design purposes and production control, and for inclusion in product specifications. The method is suitable for materials which have water vapour transmission rates in the range 3 ng/(m2.s) to 200 ng/(m2.s).

ISO 1663:2007 specifies a method of determining the water vapour transmission rate, water vapour permeance, water vapour permeability and water vapour diffusion resistance index for rigid cellular plastics.

The scope of this method provides for the testing of rigid cellular materials that have thicknesses from 10 mm upwards and which may, as an integral part of the material, contain natural skins or adhered facings of some different material.

Three different sets of temperature and humidity conditions are provided, as follows:

  1. 38 °C and a relative-humidity gradient across the test specimen of 0 % to 88 %;
  2. 23 °C and a relative-humidity gradient across the test specimen of 0 % to 85 %;
  3. 23 °C and a relative-humidity gradient across the test specimen of 0 % to of 50 %.

The results obtained by this method are suitable for design purposes and production control, and for inclusion in product specifications.

The method is suitable for materials which have water vapour transmission rates in the range 3 ng/(m2.s) to 200 ng/(m2.s).

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 1663:2007
Product Name Rigid cellular plastics - Determination of water vapour transmission properties
Unlock Full Specs
to access all available technical data

Similar Products