CSA Group Resistance welding - Procedure for projection welding of uncoated and coated low carbon steels using embossed projection(s) ISO 16432:2006

Description
ISO 16432:2006 specifies requirements for embossed-resistance- projection welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel comprising two thicknesses of metal, where the maximum single sheet thickness of components to be welded is within the range 0,4 mm to 3 mm for the following materials: uncoated steels; hot-dip zinc or iron-zinc alloy (galvannealed) coated steel; electrolytic zinc, zinc-iron, or zinc-nickel coated steel; aluminium coated steel; zinc-aluminium coated steel. Organic coated or primer coated steels are not covered by ISO 16432:2006.
Description
ISO 16432:2006 specifies requirements for embossed-resistance- projection welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel comprising two thicknesses of metal, where the maximum single sheet thickness of components to be welded is within the range 0,4 mm to 3 mm for the following materials: uncoated steels; hot-dip zinc or iron-zinc alloy (galvannealed) coated steel; electrolytic zinc, zinc-iron, or zinc-nickel coated steel; aluminium coated steel; zinc-aluminium coated steel. Organic coated or primer coated steels are not covered by ISO 16432:2006.

Suppliers

Company
Product
Description
Supplier Links
Resistance welding - Procedure for projection welding of uncoated and coated low carbon steels using embossed projection(s) - ISO 16432:2006 - CSA Group
Toronto, Ontario, Canada
Resistance welding - Procedure for projection welding of uncoated and coated low carbon steels using embossed projection(s)
ISO 16432:2006
Resistance welding - Procedure for projection welding of uncoated and coated low carbon steels using embossed projection(s) ISO 16432:2006
ISO 16432:2006 specifies requirements for embossed-resistance- projection welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel comprising two thicknesses of metal, where the maximum single sheet thickness of components to be welded is within the range 0,4 mm to 3 mm for the following materials: uncoated steels; hot-dip zinc or iron-zinc alloy (galvannealed) coated steel; electrolytic zinc, zinc-iron, or zinc-nickel coated steel; aluminium coated steel; zinc-aluminium coated steel. Organic coated or primer coated steels are not covered by ISO 16432:2006.

ISO 16432:2006 specifies requirements for embossed-resistance-projection welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel comprising two thicknesses of metal, where the maximum single sheet thickness of components to be welded is within the range 0,4 mm to 3 mm for the following materials:

  • uncoated steels;
  • hot-dip zinc or iron-zinc alloy (galvannealed) coated steel;
  • electrolytic zinc, zinc-iron, or zinc-nickel coated steel;
  • aluminium coated steel;
  • zinc-aluminium coated steel.

Organic coated or primer coated steels are not covered by ISO 16432:2006.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 16432:2006
Product Name Resistance welding - Procedure for projection welding of uncoated and coated low carbon steels using embossed projection(s)
Unlock Full Specs
to access all available technical data

Similar Products