ISO 16380:2014 applies to compressed blended fuels vehicle nozzles and receptacles hereinafter referred to as devices, constructed entirely of new, unused parts and materials. Compressed blended fuels fuelling connection nozzles consist of the following components, as applicable:
a) Receptacle and protective cap (mounted on vehicle);
b) Nozzle (mounted on dispenser side).
ISO 16380:2014 applies to devices which have a service pressure of 20 MPa, 25 MPa, and 35 MPa hereinafter referred to as:
a) size 1: M200, M250, and M350;
b) size 2: N200 and N250.
ISO 16380:2014 refers to service pressures of 20 MPa, 25 MPa, and 35 MPa for size 1 and 20 MPa and 25 MPa for size 2.
ISO 16380:2014 applies to devices with standardised mating components.
ISO 16380:2014 applies to connectors which
a) prevent blended fuels vehicles from being fuelled by dispenser stations with working pressures higher than the vehicle fuel system working pressure,
b) allow blended fuels vehicles to be fuelled by dispenser stations with working pressures equal to or lower than the vehicle fuel system working pressure,
c) allow blended fuels vehicles to be fuelled by dispenser stations for compressed natural gas,
d) allow blended fuels vehicles to be fuelled by compressed natural gas dispenser stations with working pressures equal to or lower than the vehicle fuel system working pressure,
e) prevent blended fuels vehicles size 1 being refuelled on blended fuels dispenser stations equipped with a size 2 nozzle and vice versa,
f) prevent natural gas vehicles from being fuelled by blended fuels station, and dispensers, and
g) prevent pure hydrogen vehicles from being fuelled by blended fuels station dispensers.
ISO 16380:2014 is applicable to mixtures of hydrogen from 2 % to 30 % in volume and compressed natural gas containing:
a) natural gas in accordance with ISO 15403‑1 and ISO 15403‑2;
b) pure hydrogen in accordance with ISO 14687‑1 or ISO/TS 14687‑2.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 16380:2014 |
| Product Name | Road vehicles - Blended fuels refuelling connector |