CSA Group Space systems - Measurements of thermo-optical properties of thermal control materials ISO 16378:2013

Description
ISO 16378:2013 specifies the multiple measurement methods, instruments, equipment, and samples used to calculate the thermo-optical properties of thermal control materials. It compares their features, indicates their limitations and biases, and guides the applications. These measurements will be performed at ground test facilities with the purpose of obtaining material properties. The measured properties will be used for material selection, thermal design of spacecraft, process control, quality control, etc. Also, on-orbit temperature data in the beginning of life can be assessed using the data obtained by ground measurement. Requirements for calibration and reference materials to ensure data quality are also defined. The following test methods are detailed in the annexes of ISO 16378:2013 including the configuration of samples and calculations: Solar absorptance using a spectrophotometer: (αs); Solar absorptance using the comparative test method: (αp); Hemispherical infrared emittance using the thermal test method: (εh-t); Normal infrared emittance using an IR spectrometer: (εn-s); Normal infrared emittance using ellipsoid collector optics (εn-e); Normal infrared emittance using two rotating cavities: (εn-c).
Description
ISO 16378:2013 specifies the multiple measurement methods, instruments, equipment, and samples used to calculate the thermo-optical properties of thermal control materials. It compares their features, indicates their limitations and biases, and guides the applications. These measurements will be performed at ground test facilities with the purpose of obtaining material properties. The measured properties will be used for material selection, thermal design of spacecraft, process control, quality control, etc. Also, on-orbit temperature data in the beginning of life can be assessed using the data obtained by ground measurement. Requirements for calibration and reference materials to ensure data quality are also defined. The following test methods are detailed in the annexes of ISO 16378:2013 including the configuration of samples and calculations: Solar absorptance using a spectrophotometer: (αs); Solar absorptance using the comparative test method: (αp); Hemispherical infrared emittance using the thermal test method: (εh-t); Normal infrared emittance using an IR spectrometer: (εn-s); Normal infrared emittance using ellipsoid collector optics (εn-e); Normal infrared emittance using two rotating cavities: (εn-c).

Suppliers

Company
Product
Description
Supplier Links
Space systems - Measurements of thermo-optical properties of thermal control materials - ISO 16378:2013 - CSA Group
Toronto, Ontario, Canada
Space systems - Measurements of thermo-optical properties of thermal control materials
ISO 16378:2013
Space systems - Measurements of thermo-optical properties of thermal control materials ISO 16378:2013
ISO 16378:2013 specifies the multiple measurement methods, instruments, equipment, and samples used to calculate the thermo-optical properties of thermal control materials. It compares their features, indicates their limitations and biases, and guides the applications. These measurements will be performed at ground test facilities with the purpose of obtaining material properties. The measured properties will be used for material selection, thermal design of spacecraft, process control, quality control, etc. Also, on-orbit temperature data in the beginning of life can be assessed using the data obtained by ground measurement. Requirements for calibration and reference materials to ensure data quality are also defined. The following test methods are detailed in the annexes of ISO 16378:2013 including the configuration of samples and calculations: Solar absorptance using a spectrophotometer: (αs); Solar absorptance using the comparative test method: (αp); Hemispherical infrared emittance using the thermal test method: (εh-t); Normal infrared emittance using an IR spectrometer: (εn-s); Normal infrared emittance using ellipsoid collector optics (εn-e); Normal infrared emittance using two rotating cavities: (εn-c).

ISO 16378:2013 specifies the multiple measurement methods, instruments, equipment, and samples used to calculate the thermo-optical properties of thermal control materials. It compares their features, indicates their limitations and biases, and guides the applications. These measurements will be performed at ground test facilities with the purpose of obtaining material properties. The measured properties will be used for material selection, thermal design of spacecraft, process control, quality control, etc. Also, on-orbit temperature data in the beginning of life can be assessed using the data obtained by ground measurement. Requirements for calibration and reference materials to ensure data quality are also defined.

The following test methods are detailed in the annexes of ISO 16378:2013 including the configuration of samples and calculations:

  1. Solar absorptance using a spectrophotometer: (αs);
  2. Solar absorptance using the comparative test method: (αp);
  3. Hemispherical infrared emittance using the thermal test method: (εh-t);
  4. Normal infrared emittance using an IR spectrometer: (εn-s);
  5. Normal infrared emittance using ellipsoid collector optics (εn-e);
  6. Normal infrared emittance using two rotating cavities: (εn-c).
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 16378:2013
Product Name Space systems - Measurements of thermo-optical properties of thermal control materials
Unlock Full Specs
to access all available technical data

Similar Products