ISO 16362:2005 specifies sampling, cleanup and analysis procedures for the quantitative determination of low volatility (particle-bound) polycyclic aromatic hydrocarbons (PAHs) in ambient air. For sampling, a low-volume or a medium/high-volume sampling device may be used. Sampling times between 1 h and 24 h are possible. The sampling volume flow rates can range from 1 m/h to 4 m/h ("low volume sampler") or from 10 m/h to about 90 m/h ("medium/high-volume
The method has been validated for sampling periods up to 24 h. The detection limits for single PAHs and the standard deviations resulting from duplicate measurements are listed.
ISo 16362:2005 describes a sampling and analysis procedure for PAH that involves collection from air onto a filter followed by analysis using high performance liquid chromatography usually with fluorescence detector (FLD). The use of a diode array detector (DAD) is possible. The combination of both detector types is also possible. Total suspended particulate matter is sampled.
Generally, compounds having a boiling point above 430 °C (vapour pressure less than 10-9 kPa at 25 °C, e.g. chrysene, benz[a]anthracene) can be collected efficiently on the filter at low ambient temperatures (e.g. below 10 °C). In contrast, at higher temperatures (above 30 °C, see also ISO 12884[1]), only PAHs having boiling points above 475 °C (vapour pressure less than 10-10 kPa at 25 °C) are determined quantitatively.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 16362:2005 |
| Product Name | Ambient air - Determination of particle-phase polycyclic aromatic hydrocarbons by high performance liquid chromatography |