ISO 16315:2016 addresses the design and installation of alternating current (AC) and direct current (DC) electrical systems used for the purpose of electrical propulsion and/or electrical hybrid (system with both a rechargeable battery and a fuelled power source) propulsion.
ISO 16315:2016 applies to electrical propulsion systems operated in the following ranges either individually or in combination: direct current of less than 1 500 V DC; single-phase alternating current up to AC 1 000 V; three-phase alternating current up to AC 1 000 V.
ISO 16315:2016 applies to electrical propulsion systems installed in small craft up to 24 m length of the hull (LH according to ISO 8666).
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 16315:2016 |
| Product Name | Small craft - Electric propulsion system |