ISO 16230-1:2015 is applicable to tractors and self-propelled ride-on machines, mounted implements, and towed implements used in agriculture and forestry. This part of ISO 16230 specifies general requirements that relate to the protection and safety of operators and bystanders on machines with on-board voltages in the range of 50 V AC to 1000 V AC and 75 V DC to 1500 V DC. This part of ISO 16230 applies to electrical equipment and parts of the electrical equipment on such machines and includes general requirements related to the protection and safety of operators, bystanders, and first responders.
ISO 16230-1:2015 deals with significant hazards, hazardous situations, and events, as listed in Annex A, relevant to this agricultural machinery when used as intended and under the conditions of misuse foreseeable by the manufacturer during normal operation and service.
ISO 16230-1:2015 is not applicable to the following:
- specific design elements of external interfaces (e.g. the interface between a tractor and implement);
- externally powered equipment (e.g. line powered equipment, equipment without on-board power generation);
- purpose built forestry machines;
- stationary electrical generators.
ISO 16230-1:2015 is not applicable to machines which are manufactured before the date of its publication.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 16230-1:2015 |
| Product Name | Agricultural machinery and tractors - Safety of higher voltage electrical and electronic components and systems - Part 1: General requirements |