ISO 16119-4:2014 specifies requirements and the means for their verification for the design and performance of fixed and semi-mobile sprayers, as defined in 3.1 and 3.2, with regard to minimizing the potential risk of environmental contamination during use, including misuse foreseeable by the manufacturer.
This type of spraying system is generally a combination of separate elements (main tank, pump and application unit) that can be assembled in fixed installations (fixed sprayers) or with moving parts (semi-mobile sprayers).
ISO 16119-4:2014 does not apply to application equipment for space/spatial treatments.
ISO 16119-4:2014 is intended to be used with ISO 16119‑1, which gives general requirements common to all the sprayer types covered by ISO 16119. When requirements of ISO 16119-4:2014 are different from those stated in ISO 16119‑1, the requirements of ISO 16119-4:2014 take precedence over the requirements of ISO 16119‑1 for machines within the scope of ISO 16119-4:2014. ISO 16119-4:2014 does not cover safety aspects (see ISO 4254‑6).
ISO 16119-4:2014 is not applicable to sprayers manufactured before the date of its publication.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 16119-4:2014 |
| Product Name | Agricultural and forestry machinery - Environmental requirements for sprayers - Part 4: Fixed and semi-mobile sprayers |