ISO 16110-1:2007 applies to packaged, self-contained or factory matched hydrogen generation systems with a capacity of less than 400 m3/h at 0 °C and 101,325 kPa, herein referred to as hydrogen generators, that convert an input fuel to a hydrogen-rich stream of composition and conditions suitable for the type of device using the hydrogen (e.g. a fuel cell power system or a hydrogen compression, storage and delivery system).
It applies to hydrogen generators using one or a combination of the following input fuels:
— natural gas and other methane-rich gases derived from renewable (biomass) or fossil fuel sources, e.g. landfill gas, digester gas, coal mine gas;
— fuels derived from oil refining, e.g. diesel, gasoline, kerosene, liquefied petroleum gases such as propane and butane;
— alcohols, esters, ethers, aldehydes, ketones, Fischer-Tropsch liquids and other suitable hydrogen-rich organic compounds derived from renewable (biomass) or fossil fuel sources, e.g. methanol, ethanol, di-methyl ether, biodiesel;
— gaseous mixtures containing hydrogen gas, e.g. synthesis gas, town gas.
ISO 16110-1:2007 is applicable to stationary hydrogen generators intended for indoor and outdoor commercial, industrial, light industrial and residential use.
It aims to cover all significant hazards, hazardous situations and events relevant to hydrogen generators, with the exception of those associated with environmental compatibility (installation conditions), when they are used as intended and under the conditions foreseen by the manufacturer.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 16110-1:2007 |
| Product Name | Hydrogen generators using fuel processing technologies - Part 1: Safety |