ISO 161-1:2018 specifies the nominal outside diameters for metric thermoplastics pipes for the conveyance of fluids in pressure and non-pressure applications. It also specifies nominal pressure ratings and minimum required strengths for pressure applications.
ISO 161-1:2018 is applicable to smooth thermoplastics pipes of constant circular cross-section along the whole length of the pipe, whatever their method of manufacture or material of construction.
ISO 161-1:2018 is not applicable to pipes designated according to the nominal inside diameter DN/ID.
ISO 161-1:2018 is a basis for standards writers for the selection of nominal diameters and nominal pressures in the drafting of product standards.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 161-1:2018 |
| Product Name | Thermoplastics pipes for the conveyance of fluids - Nominal outside diameters and nominal pressures - Part 1: Metric series |