CSA Group Elastomeric seals - Material requirements for seals used in pipes and fittings carrying gaseous fuels and hydrocarbon fluids ISO 16010:2005

Description
ISO 16010:2005 specifies requirements for elastomeric materials used in seals for supply pipes and fittings, ancillaries and valves at operating temperatures in general from -5 °C up to 50 °C and in special cases from -15 °C up to 50 °C, for the following: a) general applications: gaseous fuel [manufactured, natural and liquefied petroleum gas (LPG) in the gaseous phase], hydrocarbon fluids with an aromatic content up to 30 % (by volume), including LPG in the liquid phase; b) special applications: materials suitable for carrying gaseous fuels containing gas condensates and hydrocarbon fluids of unrestricted aromatic content. General requirements for finished joint seals are also given. This International Standard is applicable to joint seals for all pipeline materials, including iron, steel, copper and plastics. It is not applicable to the following: seals made from cellular materials; seals with enclosed voids as part of their design; seals required to be resistant to flame or to thermal stress; seals which contain splices joining pre-vulcanized profile ends.
Description
ISO 16010:2005 specifies requirements for elastomeric materials used in seals for supply pipes and fittings, ancillaries and valves at operating temperatures in general from -5 °C up to 50 °C and in special cases from -15 °C up to 50 °C, for the following: a) general applications: gaseous fuel [manufactured, natural and liquefied petroleum gas (LPG) in the gaseous phase], hydrocarbon fluids with an aromatic content up to 30 % (by volume), including LPG in the liquid phase; b) special applications: materials suitable for carrying gaseous fuels containing gas condensates and hydrocarbon fluids of unrestricted aromatic content. General requirements for finished joint seals are also given. This International Standard is applicable to joint seals for all pipeline materials, including iron, steel, copper and plastics. It is not applicable to the following: seals made from cellular materials; seals with enclosed voids as part of their design; seals required to be resistant to flame or to thermal stress; seals which contain splices joining pre-vulcanized profile ends.

Suppliers

Company
Product
Description
Supplier Links
Elastomeric seals - Material requirements for seals used in pipes and fittings carrying gaseous fuels and hydrocarbon fluids - ISO 16010:2005 - CSA Group
Toronto, Ontario, Canada
Elastomeric seals - Material requirements for seals used in pipes and fittings carrying gaseous fuels and hydrocarbon fluids
ISO 16010:2005
Elastomeric seals - Material requirements for seals used in pipes and fittings carrying gaseous fuels and hydrocarbon fluids ISO 16010:2005
ISO 16010:2005 specifies requirements for elastomeric materials used in seals for supply pipes and fittings, ancillaries and valves at operating temperatures in general from -5 °C up to 50 °C and in special cases from -15 °C up to 50 °C, for the following: a) general applications: gaseous fuel [manufactured, natural and liquefied petroleum gas (LPG) in the gaseous phase], hydrocarbon fluids with an aromatic content up to 30 % (by volume), including LPG in the liquid phase; b) special applications: materials suitable for carrying gaseous fuels containing gas condensates and hydrocarbon fluids of unrestricted aromatic content. General requirements for finished joint seals are also given. This International Standard is applicable to joint seals for all pipeline materials, including iron, steel, copper and plastics. It is not applicable to the following: seals made from cellular materials; seals with enclosed voids as part of their design; seals required to be resistant to flame or to thermal stress; seals which contain splices joining pre-vulcanized profile ends.

ISO 16010:2005 specifies requirements for elastomeric materials used in seals for supply pipes and fittings, ancillaries and valves at operating temperatures in general from -5 °C up to 50 °C and in special cases from -15 °C up to 50 °C, for the following:

a) general applications:

  • gaseous fuel [manufactured, natural and liquefied petroleum gas (LPG) in the gaseous phase],
  • hydrocarbon fluids with an aromatic content up to 30 % (by volume), including LPG in the liquid phase;

b) special applications:

  • materials suitable for carrying gaseous fuels containing gas condensates and hydrocarbon fluids of unrestricted aromatic content.

General requirements for finished joint seals are also given.

This International Standard is applicable to joint seals for all pipeline materials, including iron, steel, copper and plastics.

It is not applicable to the following:

  • seals made from cellular materials;
  • seals with enclosed voids as part of their design;
  • seals required to be resistant to flame or to thermal stress;
  • seals which contain splices joining pre-vulcanized profile ends.
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 16010:2005
Product Name Elastomeric seals - Material requirements for seals used in pipes and fittings carrying gaseous fuels and hydrocarbon fluids
Unlock Full Specs
to access all available technical data

Similar Products