CSA Group Indoor air - Part 27: Determination of settled fibrous dust on surfaces by SEM (scanning electron microscopy) (direct method) ISO 16000-27:2014

Description
ISO 16000-27:2014 specifies a method giving an index for the numerical concentration of fibrous structures with fibres equal or greater than 0,2 µm in diameter in settled dust on surfaces and their classification into specific substance groups (e.g. chrysotile, amphibole asbestos, other inorganic fibres). It is primarily applicable to indoor areas, but it is also suitable for certain outdoor situations. A sampling technique for collection of settled dust using adhesive tape is described. The method incorporates an analytical method for evaluation of the collected samples by scanning electron microscopy. The result can be specified in asbestos structures per unit area and/or classified into four different loading classes. The analytical sensitivity depends on the area examined and can be as low as 10 structures/cm2. For the purpose of ISO 16000-27:2014, an asbestos or fibrous structure is defined as an asbestos or (other inorganic/organic) fibre-containing particle regardless of its diameter. The use of the sampling method described is limited, depending on the structure and type of the surface (minor roughness and curvature) and the thickness of dust layer. If the dust layer is too thick, the dust layer can be sampled by other means and eventually analysed as powder sample. It is assumed that the settled dust has particle diameters mostly below 1 mm.
Description
ISO 16000-27:2014 specifies a method giving an index for the numerical concentration of fibrous structures with fibres equal or greater than 0,2 µm in diameter in settled dust on surfaces and their classification into specific substance groups (e.g. chrysotile, amphibole asbestos, other inorganic fibres). It is primarily applicable to indoor areas, but it is also suitable for certain outdoor situations. A sampling technique for collection of settled dust using adhesive tape is described. The method incorporates an analytical method for evaluation of the collected samples by scanning electron microscopy. The result can be specified in asbestos structures per unit area and/or classified into four different loading classes. The analytical sensitivity depends on the area examined and can be as low as 10 structures/cm2. For the purpose of ISO 16000-27:2014, an asbestos or fibrous structure is defined as an asbestos or (other inorganic/organic) fibre-containing particle regardless of its diameter. The use of the sampling method described is limited, depending on the structure and type of the surface (minor roughness and curvature) and the thickness of dust layer. If the dust layer is too thick, the dust layer can be sampled by other means and eventually analysed as powder sample. It is assumed that the settled dust has particle diameters mostly below 1 mm.

Suppliers

Company
Product
Description
Supplier Links
Indoor air - Part 27: Determination of settled fibrous dust on surfaces by SEM (scanning electron microscopy) (direct method) - ISO 16000-27:2014 - CSA Group
Toronto, Ontario, Canada
Indoor air - Part 27: Determination of settled fibrous dust on surfaces by SEM (scanning electron microscopy) (direct method)
ISO 16000-27:2014
Indoor air - Part 27: Determination of settled fibrous dust on surfaces by SEM (scanning electron microscopy) (direct method) ISO 16000-27:2014
ISO 16000-27:2014 specifies a method giving an index for the numerical concentration of fibrous structures with fibres equal or greater than 0,2 µm in diameter in settled dust on surfaces and their classification into specific substance groups (e.g. chrysotile, amphibole asbestos, other inorganic fibres). It is primarily applicable to indoor areas, but it is also suitable for certain outdoor situations. A sampling technique for collection of settled dust using adhesive tape is described. The method incorporates an analytical method for evaluation of the collected samples by scanning electron microscopy. The result can be specified in asbestos structures per unit area and/or classified into four different loading classes. The analytical sensitivity depends on the area examined and can be as low as 10 structures/cm2. For the purpose of ISO 16000-27:2014, an asbestos or fibrous structure is defined as an asbestos or (other inorganic/organic) fibre-containing particle regardless of its diameter. The use of the sampling method described is limited, depending on the structure and type of the surface (minor roughness and curvature) and the thickness of dust layer. If the dust layer is too thick, the dust layer can be sampled by other means and eventually analysed as powder sample. It is assumed that the settled dust has particle diameters mostly below 1 mm.

ISO 16000-27:2014 specifies a method giving an index for the numerical concentration of fibrous structures with fibres equal or greater than 0,2 µm in diameter in settled dust on surfaces and their classification into specific substance groups (e.g. chrysotile, amphibole asbestos, other inorganic fibres). It is primarily applicable to indoor areas, but it is also suitable for certain outdoor situations. A sampling technique for collection of settled dust using adhesive tape is described. The method incorporates an analytical method for evaluation of the collected samples by scanning electron microscopy. The result can be specified in asbestos structures per unit area and/or classified into four different loading classes. The analytical sensitivity depends on the area examined and can be as low as 10 structures/cm2.

For the purpose of ISO 16000-27:2014, an asbestos or fibrous structure is defined as an asbestos or (other inorganic/organic) fibre-containing particle regardless of its diameter.

The use of the sampling method described is limited, depending on the structure and type of the surface (minor roughness and curvature) and the thickness of dust layer. If the dust layer is too thick, the dust layer can be sampled by other means and eventually analysed as powder sample.

It is assumed that the settled dust has particle diameters mostly below 1 mm.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 16000-27:2014
Product Name Indoor air - Part 27: Determination of settled fibrous dust on surfaces by SEM (scanning electron microscopy) (direct method)
Unlock Full Specs
to access all available technical data

Similar Products