ISO 15901-3:2007 describes methods for the evaluation of the volume of micropores (pores of internal width less than 2 nm) and the specific surface area of microporous material by low-temperature adsorption of gases These are comparative, non-destructive tests. The methods use physisorbing gases that can penetrate into the pores under investigation. The method is applicable to isotherms of type I, II, IV or VI of the IUPAC classification (see ISO 15901-2:--, Figure 1, and ISO 9277).
The methods in ISO 15901-3:2007 are not applicable when chemisorption or absorption takes place.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 15901-3:2007 |
| Product Name | Pore size distribution and porosity of solid materials by mercury porosimetry and gas adsorption - Part 3: Analysis of micropores by gas adsorption |