CSA Group Pore size distribution and porosity of solid materials by mercury porosimetry and gas adsorption - Part 2: Analysis of mesopores and macropores by gas adsorption ISO 15901-2:2006

Description
ISO 15901-2:2006 describes a method for the evaluation of porosity and pore size distribution by gas adsorption. It is a comparative, rather than an absolute test. The method is limited to the determination of the quantity of a gas adsorbed per unit mass of sample at a controlled, constant temperature. ISO 15901-2:2006 does not specify the use of a particular adsorptive gas, however nitrogen is the adsorptive gas most commonly used in such methods. Similarly, the temperature of liquid nitrogen is the analysis temperature most commonly used. Use is sometimes made of other adsorptive gases, including argon, carbon dioxide and krypton, and other analysis temperatures, including those of liquid argon and solid carbon dioxide. In the case of nitrogen adsorption at liquid nitrogen temperature, the basis of this method is to measure the quantity of nitrogen adsorbed at 77 K as a function of its relative pressure. Traditionally, nitrogen adsorption is most appropriate for pores in the approximate range of widths 0,4 nm to 50 nm. Improvements in temperature control and pressure measurement now allow larger pore widths to be evaluated. ISO 15901-2:2006 describes the calculation of mesopore size distribution between 2 nm and 50 nm, and of macropore distribution up to 100 nm. The method described in ISO 15901-2:2006 is suitable for a wide range of porous materials, even though the pore structure of certain materials is sometimes modified by pretreatment or cooling. Two groups of procedures are specified to determine the amount of gas adsorbed: those which depend on the measurement of the amount of gas removed from the gas phase (i.e. gas volumetric methods), and those which involve the measurement of the uptake of the gas by the adsorbent (i.e. direct determination of increase in mass by gravimetric methods). In practice, static or dynamic techniques can be used to determine the amount of gas adsorbed. To derive pore size distribution from the isotherm, it is necessary to apply one or more mathematical models, which entails simplifying certain basic assumptions.
Description
ISO 15901-2:2006 describes a method for the evaluation of porosity and pore size distribution by gas adsorption. It is a comparative, rather than an absolute test. The method is limited to the determination of the quantity of a gas adsorbed per unit mass of sample at a controlled, constant temperature. ISO 15901-2:2006 does not specify the use of a particular adsorptive gas, however nitrogen is the adsorptive gas most commonly used in such methods. Similarly, the temperature of liquid nitrogen is the analysis temperature most commonly used. Use is sometimes made of other adsorptive gases, including argon, carbon dioxide and krypton, and other analysis temperatures, including those of liquid argon and solid carbon dioxide. In the case of nitrogen adsorption at liquid nitrogen temperature, the basis of this method is to measure the quantity of nitrogen adsorbed at 77 K as a function of its relative pressure. Traditionally, nitrogen adsorption is most appropriate for pores in the approximate range of widths 0,4 nm to 50 nm. Improvements in temperature control and pressure measurement now allow larger pore widths to be evaluated. ISO 15901-2:2006 describes the calculation of mesopore size distribution between 2 nm and 50 nm, and of macropore distribution up to 100 nm. The method described in ISO 15901-2:2006 is suitable for a wide range of porous materials, even though the pore structure of certain materials is sometimes modified by pretreatment or cooling. Two groups of procedures are specified to determine the amount of gas adsorbed: those which depend on the measurement of the amount of gas removed from the gas phase (i.e. gas volumetric methods), and those which involve the measurement of the uptake of the gas by the adsorbent (i.e. direct determination of increase in mass by gravimetric methods). In practice, static or dynamic techniques can be used to determine the amount of gas adsorbed. To derive pore size distribution from the isotherm, it is necessary to apply one or more mathematical models, which entails simplifying certain basic assumptions.

Suppliers

Company
Product
Description
Supplier Links
Pore size distribution and porosity of solid materials by mercury porosimetry and gas adsorption - Part 2: Analysis of mesopores and macropores by gas adsorption - ISO 15901-2:2006 - CSA Group
Toronto, Ontario, Canada
Pore size distribution and porosity of solid materials by mercury porosimetry and gas adsorption - Part 2: Analysis of mesopores and macropores by gas adsorption
ISO 15901-2:2006
Pore size distribution and porosity of solid materials by mercury porosimetry and gas adsorption - Part 2: Analysis of mesopores and macropores by gas adsorption ISO 15901-2:2006
ISO 15901-2:2006 describes a method for the evaluation of porosity and pore size distribution by gas adsorption. It is a comparative, rather than an absolute test. The method is limited to the determination of the quantity of a gas adsorbed per unit mass of sample at a controlled, constant temperature. ISO 15901-2:2006 does not specify the use of a particular adsorptive gas, however nitrogen is the adsorptive gas most commonly used in such methods. Similarly, the temperature of liquid nitrogen is the analysis temperature most commonly used. Use is sometimes made of other adsorptive gases, including argon, carbon dioxide and krypton, and other analysis temperatures, including those of liquid argon and solid carbon dioxide. In the case of nitrogen adsorption at liquid nitrogen temperature, the basis of this method is to measure the quantity of nitrogen adsorbed at 77 K as a function of its relative pressure. Traditionally, nitrogen adsorption is most appropriate for pores in the approximate range of widths 0,4 nm to 50 nm. Improvements in temperature control and pressure measurement now allow larger pore widths to be evaluated. ISO 15901-2:2006 describes the calculation of mesopore size distribution between 2 nm and 50 nm, and of macropore distribution up to 100 nm. The method described in ISO 15901-2:2006 is suitable for a wide range of porous materials, even though the pore structure of certain materials is sometimes modified by pretreatment or cooling. Two groups of procedures are specified to determine the amount of gas adsorbed: those which depend on the measurement of the amount of gas removed from the gas phase (i.e. gas volumetric methods), and those which involve the measurement of the uptake of the gas by the adsorbent (i.e. direct determination of increase in mass by gravimetric methods). In practice, static or dynamic techniques can be used to determine the amount of gas adsorbed. To derive pore size distribution from the isotherm, it is necessary to apply one or more mathematical models, which entails simplifying certain basic assumptions.

ISO 15901-2:2006 describes a method for the evaluation of porosity and pore size distribution by gas adsorption. It is a comparative, rather than an absolute test. The method is limited to the determination of the quantity of a gas adsorbed per unit mass of sample at a controlled, constant temperature.

ISO 15901-2:2006 does not specify the use of a particular adsorptive gas, however nitrogen is the adsorptive gas most commonly used in such methods. Similarly, the temperature of liquid nitrogen is the analysis temperature most commonly used. Use is sometimes made of other adsorptive gases, including argon, carbon dioxide and krypton, and other analysis temperatures, including those of liquid argon and solid carbon dioxide. In the case of nitrogen adsorption at liquid nitrogen temperature, the basis of this method is to measure the quantity of nitrogen adsorbed at 77 K as a function of its relative pressure.

Traditionally, nitrogen adsorption is most appropriate for pores in the approximate range of widths 0,4 nm to 50 nm. Improvements in temperature control and pressure measurement now allow larger pore widths to be evaluated. ISO 15901-2:2006 describes the calculation of mesopore size distribution between 2 nm and 50 nm, and of macropore distribution up to 100 nm.

The method described in ISO 15901-2:2006 is suitable for a wide range of porous materials, even though the pore structure of certain materials is sometimes modified by pretreatment or cooling.

Two groups of procedures are specified to determine the amount of gas adsorbed:

  • those which depend on the measurement of the amount of gas removed from the gas phase (i.e. gas volumetric methods), and
  • those which involve the measurement of the uptake of the gas by the adsorbent (i.e. direct determination of increase in mass by gravimetric methods).

In practice, static or dynamic techniques can be used to determine the amount of gas adsorbed. To derive pore size distribution from the isotherm, it is necessary to apply one or more mathematical models, which entails simplifying certain basic assumptions.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 15901-2:2006
Product Name Pore size distribution and porosity of solid materials by mercury porosimetry and gas adsorption - Part 2: Analysis of mesopores and macropores by gas adsorption
Unlock Full Specs
to access all available technical data

Similar Products