ISO 15628:2013 specifies the application layer core which provides communication tools for applications based on DSRC. These tools consist of kernels that can be used by application processes via service primitives. The application processes, including application data and application-specific
ISO 15628:2013 is named "application layer", although it does not cover all functionality of OSI Layer 7 and it includes functionality from lower layers.
It uses services provided by DSRC data link layer, and covers functionality of intermediate layers of the "OSI Basic Reference Model" (ISO/IEC 7498-1).
The following subjects are covered by ISO 15628:2013:
a) application layer structure and framework;
b) services to enable data transfer and remote operations;
c) application multiplexing procedure;
d) fragmentation procedure;
e) concatenation and chaining procedures;
f) common encoding rules to translate data from abstract syntax ASN.1 (ISO/IEC 8824-1) into transfer syntax (ISO/IEC 8825‑2:2002) and vice versa;
g) communication initialisation and release procedures;
h) broadcast service support;
i) DSRC management support including communication profile handling; and
j) extensibility for different lower layer services and application interfaces.
It is outside the scope of ISO 15628:2013 to define a security policy. Some transport mechanisms for security-related data are provided.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 15628:2013 |
| Product Name | Intelligent transport systems - Dedicated short range communication (DSRC) - DSRC application layer |