ISO 15552:2018 establishes a metric series of basic, mounting and accessories dimensions as required for interchangeability of single or double rod pneumatic cylinders with or without provision for magnetic sensors for a maximum rated pressure of 1 000 kPa (10 bar).
ISO 15552:2018 applies to pneumatic cylinders with detachable mountings.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 15552:2018 |
| Product Name | Pneumatic fluid power - Cylinders with detachable mountings, 1 000 kPa (10 bar) series, bores from 32 mm to 320 mm - Basic, mounting and accessories dimensions |