CSA Group Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 5: Calculation of the tolylfluanid and dichlofluanid release rate by determination of the concentrati... ISO 15181-5:2008

Description
ISO 15181-5:2008 specifies the apparatus and analytical method for determining the amount of tolylfluanid and dichlofluanid that has been released from an antifouling paint into artificial seawater in accordance with the procedure given in ISO 15181-1. Tolylfluanid and dichlofluanid are unstable in the marine environment and degrade to form dimethyltolylsulfami de (DMST) and dimethylphenylsulfam ide (DMSA) respectively. ISO 15181-5:2008 specifies a method for converting the released species into these degradation products, quantifying their concentration in the treated artificial seawater samples, and gives the final calculation for the release rate of tolylfluanid and dichlofluanid under the specified laboratory conditions. ISO 15181-5:2008 is designed to allow the concurrent determination of tolylfluanid, dichlofluanid and other biocides that can be released by a given antifouling paint (for example, copper) through the analysis of separate sub-samples of an artificial seawater extract generated in accordance with ISO 15181-1. When used in conjunction with ISO 15181-1, the practical limits for quantifying release rates by this method are from 1,3 micrograms per square centimetre per day to 500 micrograms per square centimetre per day. The quantitation of release rates lower than this range will require the use of an analytical method with a lower limit of quantitation for tolylfluanid, dichlofluanid, or both (as appropriate) in artificial seawater
Description
ISO 15181-5:2008 specifies the apparatus and analytical method for determining the amount of tolylfluanid and dichlofluanid that has been released from an antifouling paint into artificial seawater in accordance with the procedure given in ISO 15181-1. Tolylfluanid and dichlofluanid are unstable in the marine environment and degrade to form dimethyltolylsulfami de (DMST) and dimethylphenylsulfam ide (DMSA) respectively. ISO 15181-5:2008 specifies a method for converting the released species into these degradation products, quantifying their concentration in the treated artificial seawater samples, and gives the final calculation for the release rate of tolylfluanid and dichlofluanid under the specified laboratory conditions. ISO 15181-5:2008 is designed to allow the concurrent determination of tolylfluanid, dichlofluanid and other biocides that can be released by a given antifouling paint (for example, copper) through the analysis of separate sub-samples of an artificial seawater extract generated in accordance with ISO 15181-1. When used in conjunction with ISO 15181-1, the practical limits for quantifying release rates by this method are from 1,3 micrograms per square centimetre per day to 500 micrograms per square centimetre per day. The quantitation of release rates lower than this range will require the use of an analytical method with a lower limit of quantitation for tolylfluanid, dichlofluanid, or both (as appropriate) in artificial seawater

Suppliers

Company
Product
Description
Supplier Links
Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 5: Calculation of the tolylfluanid and dichlofluanid release rate by determination of the concentrati... - ISO 15181-5:2008 - CSA Group
Toronto, Ontario, Canada
Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 5: Calculation of the tolylfluanid and dichlofluanid release rate by determination of the concentrati...
ISO 15181-5:2008
Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 5: Calculation of the tolylfluanid and dichlofluanid release rate by determination of the concentrati... ISO 15181-5:2008
ISO 15181-5:2008 specifies the apparatus and analytical method for determining the amount of tolylfluanid and dichlofluanid that has been released from an antifouling paint into artificial seawater in accordance with the procedure given in ISO 15181-1. Tolylfluanid and dichlofluanid are unstable in the marine environment and degrade to form dimethyltolylsulfami de (DMST) and dimethylphenylsulfam ide (DMSA) respectively. ISO 15181-5:2008 specifies a method for converting the released species into these degradation products, quantifying their concentration in the treated artificial seawater samples, and gives the final calculation for the release rate of tolylfluanid and dichlofluanid under the specified laboratory conditions. ISO 15181-5:2008 is designed to allow the concurrent determination of tolylfluanid, dichlofluanid and other biocides that can be released by a given antifouling paint (for example, copper) through the analysis of separate sub-samples of an artificial seawater extract generated in accordance with ISO 15181-1. When used in conjunction with ISO 15181-1, the practical limits for quantifying release rates by this method are from 1,3 micrograms per square centimetre per day to 500 micrograms per square centimetre per day. The quantitation of release rates lower than this range will require the use of an analytical method with a lower limit of quantitation for tolylfluanid, dichlofluanid, or both (as appropriate) in artificial seawater

ISO 15181-5:2008 specifies the apparatus and analytical method for determining the amount of tolylfluanid and dichlofluanid that has been released from an antifouling paint into artificial seawater in accordance with the procedure given in ISO 15181-1.

Tolylfluanid and dichlofluanid are unstable in the marine environment and degrade to form dimethyltolylsulfamide (DMST) and dimethylphenylsulfamide (DMSA) respectively. ISO 15181-5:2008 specifies a method for converting the released species into these degradation products, quantifying their concentration in the treated artificial seawater samples, and gives the final calculation for the release rate of tolylfluanid and dichlofluanid under the specified laboratory conditions.

ISO 15181-5:2008 is designed to allow the concurrent determination of tolylfluanid, dichlofluanid and other biocides that can be released by a given antifouling paint (for example, copper) through the analysis of separate sub-samples of an artificial seawater extract generated in accordance with ISO 15181-1.

When used in conjunction with ISO 15181-1, the practical limits for quantifying release rates by this method are from 1,3 micrograms per square centimetre per day to 500 micrograms per square centimetre per day. The quantitation of release rates lower than this range will require the use of an analytical method with a lower limit of quantitation for tolylfluanid, dichlofluanid, or both (as appropriate) in artificial seawater

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 15181-5:2008
Product Name Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 5: Calculation of the tolylfluanid and dichlofluanid release rate by determination of the concentrati...
Unlock Full Specs
to access all available technical data

Similar Products