ISO 14635-2:2004 specifies a test method based on an FZG four-square test machine for determining the relative load-carrying capacity of high EP oils defined by the gear surface damage known as scuffing. The method is useful for evaluating the scuffing load capacity potential of oils typically used with highly stressed cylindrical gearing found in many vehicle and stationary applications. It is not suitable for establishing the scuffing load capacity potential of oils used in highly loaded hypoid bevel gearing applications, for which purpose other methods are available in the industry.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 14635-2:2004 |
| Product Name | Gears - FZG test procedures - Part 2: FZG step load test A10/16, 6R/120 for relative scuffing load-carrying capacity of high EP oils |