ISO 1456:2009 specifies requirements for decorative nickel, nickel plus chromium, copper plus nickel and copper plus nickel plus chromium coatings that are applied to iron, steel, zinc alloys, copper and copper alloys, and to aluminium and aluminium alloys, to provide an attractive appearance and enhanced corrosion resistance. Coating designations are specified that differ in thickness and type, and guidance is given on selecting the coating designation appropriate for the service conditions to which the coated product will be exposed.
ISO 1456:2009 does not specify the surface condition required by the basis metal prior to the coating process, and is not applicable to coatings on sheet, strip or wire in the non-fabricated form nor to threaded fasteners or coil springs.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 1456:2009 |
| Product Name | Metallic and other inorganic coatings - Electrodeposited coatings of nickel, nickel plus chromium, copper plus nickel and of copper plus nickel plus chromium |