CSA Group Soil quality - Pretreatment of samples for determination of organic contaminants ISO 14507:2003

Description
ISO 14507:2003 specifies three methods for the pretreatment of soil samples in the laboratory prior to the determination of organic contaminants: if volatile organic compounds are to be measured; if moderately volatile to non-volatile organic compounds are to be measured, if the result of the subsequent analysis must be accurate and reproducible, and if the sample contains particles larger than 2 mm and/or the contaminant is heterogeneously distributed; if non-volatile organic compounds are to be measured and the extraction procedure prescribes a field-moist sample, or if the largest particles of the sample are smaller than 2 mm and the contaminant is homogeneously distributed. This procedure is also applicable if reduced accuracy and repeatability are acceptable. The pretreatment described in ISO 14507:2003 is used in combination with an extraction procedure in which the contaminant is available for the extraction liquid. NOTE For the pretreatment of soil samples for the purposes of determining non-volatile inorganic compounds and physico-chemical soil characteristics, see ISO 11464.
Description
ISO 14507:2003 specifies three methods for the pretreatment of soil samples in the laboratory prior to the determination of organic contaminants: if volatile organic compounds are to be measured; if moderately volatile to non-volatile organic compounds are to be measured, if the result of the subsequent analysis must be accurate and reproducible, and if the sample contains particles larger than 2 mm and/or the contaminant is heterogeneously distributed; if non-volatile organic compounds are to be measured and the extraction procedure prescribes a field-moist sample, or if the largest particles of the sample are smaller than 2 mm and the contaminant is homogeneously distributed. This procedure is also applicable if reduced accuracy and repeatability are acceptable. The pretreatment described in ISO 14507:2003 is used in combination with an extraction procedure in which the contaminant is available for the extraction liquid. NOTE For the pretreatment of soil samples for the purposes of determining non-volatile inorganic compounds and physico-chemical soil characteristics, see ISO 11464.

Suppliers

Company
Product
Description
Supplier Links
Soil quality - Pretreatment of samples for determination of organic contaminants - ISO 14507:2003 - CSA Group
Toronto, Ontario, Canada
Soil quality - Pretreatment of samples for determination of organic contaminants
ISO 14507:2003
Soil quality - Pretreatment of samples for determination of organic contaminants ISO 14507:2003
ISO 14507:2003 specifies three methods for the pretreatment of soil samples in the laboratory prior to the determination of organic contaminants: if volatile organic compounds are to be measured; if moderately volatile to non-volatile organic compounds are to be measured, if the result of the subsequent analysis must be accurate and reproducible, and if the sample contains particles larger than 2 mm and/or the contaminant is heterogeneously distributed; if non-volatile organic compounds are to be measured and the extraction procedure prescribes a field-moist sample, or if the largest particles of the sample are smaller than 2 mm and the contaminant is homogeneously distributed. This procedure is also applicable if reduced accuracy and repeatability are acceptable. The pretreatment described in ISO 14507:2003 is used in combination with an extraction procedure in which the contaminant is available for the extraction liquid. NOTE For the pretreatment of soil samples for the purposes of determining non-volatile inorganic compounds and physico-chemical soil characteristics, see ISO 11464.

ISO 14507:2003 specifies three methods for the pretreatment of soil samples in the laboratory prior to the determination of organic contaminants:

  • if volatile organic compounds are to be measured;
  • if moderately volatile to non-volatile organic compounds are to be measured, if the result of the subsequent analysis must be accurate and reproducible, and if the sample contains particles larger than 2 mm and/or the contaminant is heterogeneously distributed;
  • if non-volatile organic compounds are to be measured and the extraction procedure prescribes a field-moist sample, or if the largest particles of the sample are smaller than 2 mm and the contaminant is homogeneously distributed. This procedure is also applicable if reduced accuracy and repeatability are acceptable.

The pretreatment described in ISO 14507:2003 is used in combination with an extraction procedure in which the contaminant is available for the extraction liquid.

NOTE For the pretreatment of soil samples for the purposes of determining non-volatile inorganic compounds and physico-chemical soil characteristics, see ISO 11464.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 14507:2003
Product Name Soil quality - Pretreatment of samples for determination of organic contaminants
Unlock Full Specs
to access all available technical data

Similar Products