CSA Group Resistance welding - Procedures for determining the weldability lobe for resistance spot, projection and seam welding ISO 14327:2004

Description
ISO 14327:2004 specifies procedures for determining the weldability lobe for producing quality welds. The tests are used in particular to determine the weldability lobe for coated/uncoated steels, stainless steels and aluminium and its alloys but may also be used for other metallic materials. The aim of this procedure is to allow determination of the range of welding parameters which give rise to an acceptable weld quality as defined within precise limits. The procedure can be used to determine: The influence of electrode material, electrode shape and dimensions on the available welding range for a particular material and welding machine. The influence of material type and thickness on the available welding range when using a particular combination of welding electrodes and welding machine. The influence of welding machine type, or electrode cooling on the available welding range for a particular material using a particular electrode shape. The available welding range in a production situation.
Description
ISO 14327:2004 specifies procedures for determining the weldability lobe for producing quality welds. The tests are used in particular to determine the weldability lobe for coated/uncoated steels, stainless steels and aluminium and its alloys but may also be used for other metallic materials. The aim of this procedure is to allow determination of the range of welding parameters which give rise to an acceptable weld quality as defined within precise limits. The procedure can be used to determine: The influence of electrode material, electrode shape and dimensions on the available welding range for a particular material and welding machine. The influence of material type and thickness on the available welding range when using a particular combination of welding electrodes and welding machine. The influence of welding machine type, or electrode cooling on the available welding range for a particular material using a particular electrode shape. The available welding range in a production situation.

Suppliers

Company
Product
Description
Supplier Links
Resistance welding - Procedures for determining the weldability lobe for resistance spot, projection and seam welding - ISO 14327:2004 - CSA Group
Toronto, Ontario, Canada
Resistance welding - Procedures for determining the weldability lobe for resistance spot, projection and seam welding
ISO 14327:2004
Resistance welding - Procedures for determining the weldability lobe for resistance spot, projection and seam welding ISO 14327:2004
ISO 14327:2004 specifies procedures for determining the weldability lobe for producing quality welds. The tests are used in particular to determine the weldability lobe for coated/uncoated steels, stainless steels and aluminium and its alloys but may also be used for other metallic materials. The aim of this procedure is to allow determination of the range of welding parameters which give rise to an acceptable weld quality as defined within precise limits. The procedure can be used to determine: The influence of electrode material, electrode shape and dimensions on the available welding range for a particular material and welding machine. The influence of material type and thickness on the available welding range when using a particular combination of welding electrodes and welding machine. The influence of welding machine type, or electrode cooling on the available welding range for a particular material using a particular electrode shape. The available welding range in a production situation.

ISO 14327:2004 specifies procedures for determining the weldability lobe for producing quality welds. The tests are used in particular to determine the weldability lobe for coated/uncoated steels, stainless steels and aluminium and its alloys but may also be used for other metallic materials.

The aim of this procedure is to allow determination of the range of welding parameters which give rise to an acceptable weld quality as defined within precise limits. The procedure can be used to determine:

  1. The influence of electrode material, electrode shape and dimensions on the available welding range for a particular material and welding machine.
  2. The influence of material type and thickness on the available welding range when using a particular combination of welding electrodes and welding machine.
  3. The influence of welding machine type, or electrode cooling on the available welding range for a particular material using a particular electrode shape.
  4. The available welding range in a production situation.
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 14327:2004
Product Name Resistance welding - Procedures for determining the weldability lobe for resistance spot, projection and seam welding
Unlock Full Specs
to access all available technical data

Similar Products