ISO 14096-1:2005 specifies procedures for the evaluation of basic performance parameters of the radiographic film digitisation process such as spatial resolution and spatial linearity, density range, density contrast sensitivity and characteristic transfer curve. They can be integrated into the system software and together with a standard reference film used for quality control of the digitisation process. This reference film provides a series of test targets for performance evaluation. The test targets are suitable for evaluating a digitisation system with a spatial resolution down to 25 micrometres, a density contrast sensitivity down to 0,02 optical density, a density range of 0,5 to 4,5 and a film size capacity of (350 x 430) mm2. This standard does not address signal processing and display of the digitised data.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 14096-1:2005 |
| Product Name | Non-destructive testing - Qualification of radiographic film digitisation systems - Part 1: Definitions, quantitative measurements of image quality parameters, standard reference film and qualitati... |