ISO 1403:2005 specifies the requirements for three types of general-purpose textile-reinforced rubber water hose with an operating temperature range of -25 °C to +70 °C and a maximum working pressure of up to 25 bar.
These hoses are not intended to be used for conveyance of potable (drinking) water, for washing-machine inlets, as firefighting hoses, for special agricultural machines or as collapsible water hoses.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 1403:2005 |
| Product Name | Rubber hoses, textile-reinforced, for general-purpose water applications - Specification |