ISO 13982-1:2004 specifies the minimum requirements for chemical protective clothing resistant to penetration by airborne solid particles (Type 5). These garments are full-body protective clothing, i.e. covering trunk, arms and legs, such as one-piece coveralls or two piece suits, with or without hood or visors, with or without foot protection. Requirements for component parts, such as hoods, gloves, boots, visors or respiratory protective equipment might be specified in other International and European Standards.
ISO 13982-1:2004 is applicable only to airborne solid particulates. It is not applicable to other forms of challenge by solid chemicals, e.g. penetration of chemical dust through materials by rubbing or flexing, which may form the object of separate standards.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 13982-1:2004 |
| Product Name | Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates |