ISO 13826:2013 specifies a test method of thermal diffusivity of thermally sprayed ceramic coatings using laser technology.
This test method is applicable to self-standing thermally sprayed ceramic coatings of thickness between 0,8 mm to 2 mm, deposited by various thermal spray processes and removed from the substrate. Thermal diffusivity values ranging from 10−7 m2/s to 10−4 m2/s are measurable by this test method for temperature range from 300 K to 1500 K.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 13826:2013 |
| Product Name | Metallic and other inorganic coatings - Determination of thermal diffusivity of thermally sprayed ceramic coatings by laser flash method |