CSA Group Hygrothermal performance of building components and building elements - Internal surface temperature to avoid critical surface humidity and interstitial condensation - Calculation methods ISO 13788:2012

Description
ISO 13788:2012 gives simplified calculation methods for: The internal surface temperature of a building component or building element below which mould growth is likely, given the internal temperature and relative humidity. The method can also be used to assess the risk of other internal surface condensation problems. The assessment of the risk of interstitial condensation due to water vapour diffusion. The method used does not take account of a number of important physical phenomena including the variation of material properties with moisture content; capillary suction and liquid moisture transfer within materials; air movement from within the building into the component through gaps or within air spaces; the hygroscopic moisture capacity of materials. The time taken for water, from any source, in a layer between two high vapour resistance layers to dry out and the risk of interstitial condensation occurring elsewhere in the component during the drying process.
Description
ISO 13788:2012 gives simplified calculation methods for: The internal surface temperature of a building component or building element below which mould growth is likely, given the internal temperature and relative humidity. The method can also be used to assess the risk of other internal surface condensation problems. The assessment of the risk of interstitial condensation due to water vapour diffusion. The method used does not take account of a number of important physical phenomena including the variation of material properties with moisture content; capillary suction and liquid moisture transfer within materials; air movement from within the building into the component through gaps or within air spaces; the hygroscopic moisture capacity of materials. The time taken for water, from any source, in a layer between two high vapour resistance layers to dry out and the risk of interstitial condensation occurring elsewhere in the component during the drying process.

Suppliers

Company
Product
Description
Supplier Links
Hygrothermal performance of building components and building elements - Internal surface temperature to avoid critical surface humidity and interstitial condensation - Calculation methods - ISO 13788:2012 - CSA Group
Toronto, Ontario, Canada
Hygrothermal performance of building components and building elements - Internal surface temperature to avoid critical surface humidity and interstitial condensation - Calculation methods
ISO 13788:2012
Hygrothermal performance of building components and building elements - Internal surface temperature to avoid critical surface humidity and interstitial condensation - Calculation methods ISO 13788:2012
ISO 13788:2012 gives simplified calculation methods for: The internal surface temperature of a building component or building element below which mould growth is likely, given the internal temperature and relative humidity. The method can also be used to assess the risk of other internal surface condensation problems. The assessment of the risk of interstitial condensation due to water vapour diffusion. The method used does not take account of a number of important physical phenomena including the variation of material properties with moisture content; capillary suction and liquid moisture transfer within materials; air movement from within the building into the component through gaps or within air spaces; the hygroscopic moisture capacity of materials. The time taken for water, from any source, in a layer between two high vapour resistance layers to dry out and the risk of interstitial condensation occurring elsewhere in the component during the drying process.

ISO 13788:2012 gives simplified calculation methods for:

  1. The internal surface temperature of a building component or building element below which mould growth is likely, given the internal temperature and relative humidity. The method can also be used to assess the risk of other internal surface condensation problems.
  2. The assessment of the risk of interstitial condensation due to water vapour diffusion. The method used does not take account of a number of important physical phenomena including the variation of material properties with moisture content; capillary suction and liquid moisture transfer within materials; air movement from within the building into the component through gaps or within air spaces; the hygroscopic moisture capacity of materials.
  3. The time taken for water, from any source, in a layer between two high vapour resistance layers to dry out and the risk of interstitial condensation occurring elsewhere in the component during the drying process.
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 13788:2012
Product Name Hygrothermal performance of building components and building elements - Internal surface temperature to avoid critical surface humidity and interstitial condensation - Calculation methods
Unlock Full Specs
to access all available technical data

Similar Products