CSA Group Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) compact series with bores from 250 mm to 500 mm - Accessory mounting dimensions ISO 13726:2008

Description
ISO 13726:2008 specifies the mounting dimensions required for interchangeability of accessories for 16 MPa (160 bar) compact cylinders conforming to ISO 6020-3. The accessories have been designed specifically for use with cylinders manufactured in accordance with ISO 6020-3, but this does not limit their application. ISO 13726:2008 covers the following accessories: AP2 – rod clevis, female thread (see Figure 1 and Table 1); AP4 – rod eye, plain, female thread (see Figure 2 and Table 2); AA4 – L – pivot pin (locking plate) (see Figure 3 and Table 3); AL6 – locking plate for pivot pin (see Figure 4 and Table 4); AA4 – S – plain pivot pin (see Figure 5 and Table 5).
Description
ISO 13726:2008 specifies the mounting dimensions required for interchangeability of accessories for 16 MPa (160 bar) compact cylinders conforming to ISO 6020-3. The accessories have been designed specifically for use with cylinders manufactured in accordance with ISO 6020-3, but this does not limit their application. ISO 13726:2008 covers the following accessories: AP2 – rod clevis, female thread (see Figure 1 and Table 1); AP4 – rod eye, plain, female thread (see Figure 2 and Table 2); AA4 – L – pivot pin (locking plate) (see Figure 3 and Table 3); AL6 – locking plate for pivot pin (see Figure 4 and Table 4); AA4 – S – plain pivot pin (see Figure 5 and Table 5).

Suppliers

Company
Product
Description
Supplier Links
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) compact series with bores from 250 mm to 500 mm - Accessory mounting dimensions - ISO 13726:2008 - CSA Group
Toronto, Ontario, Canada
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) compact series with bores from 250 mm to 500 mm - Accessory mounting dimensions
ISO 13726:2008
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) compact series with bores from 250 mm to 500 mm - Accessory mounting dimensions ISO 13726:2008
ISO 13726:2008 specifies the mounting dimensions required for interchangeability of accessories for 16 MPa (160 bar) compact cylinders conforming to ISO 6020-3. The accessories have been designed specifically for use with cylinders manufactured in accordance with ISO 6020-3, but this does not limit their application. ISO 13726:2008 covers the following accessories: AP2 – rod clevis, female thread (see Figure 1 and Table 1); AP4 – rod eye, plain, female thread (see Figure 2 and Table 2); AA4 – L – pivot pin (locking plate) (see Figure 3 and Table 3); AL6 – locking plate for pivot pin (see Figure 4 and Table 4); AA4 – S – plain pivot pin (see Figure 5 and Table 5).

ISO 13726:2008 specifies the mounting dimensions required for interchangeability of accessories for 16 MPa (160 bar) compact cylinders conforming to ISO 6020-3. The accessories have been designed specifically for use with cylinders manufactured in accordance with ISO 6020-3, but this does not limit their application.

ISO 13726:2008 covers the following accessories:

  • AP2 – rod clevis, female thread (see Figure 1 and Table 1);
  • AP4 – rod eye, plain, female thread (see Figure 2 and Table 2);
  • AA4 – L – pivot pin (locking plate) (see Figure 3 and Table 3);
  • AL6 – locking plate for pivot pin (see Figure 4 and Table 4);
  • AA4 – S – plain pivot pin (see Figure 5 and Table 5).
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 13726:2008
Product Name Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) compact series with bores from 250 mm to 500 mm - Accessory mounting dimensions
Unlock Full Specs
to access all available technical data

Similar Products