ISO 13547-1:2014 specifies an iron hydroxide concentration and inductively coupled plasma atomic emission spectrometric (ICP-AES) method for the determination of the mass fraction of arsenic in copper, lead, zinc, and nickel sulfide concentrates as follows: for copper sulfide concentrates, the method is applicable to the determination of mass fractions of arsenic from 0,05 % to 2,0 %; for lead sulfide concentrates, the method is applicable to the determination of mass fractions of arsenic from 0,05 % to 1,0 %; for zinc sulfide concentrates, the method is applicable to the determination of mass fractions of arsenic from 0,05 % to 0,6 %; for nickel sulfide concentrates, the method is applicable to the determination of mass fraction of arsenic from 0,05 % to 1,0 %.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 13547-1:2014 |
| Product Name | Copper, lead, zinc and nickel sulfide concentrates - Determination of arsenic - Part 1: Iron hydroxide concentration and inductively coupled plasma atomic emission spectrometric method |