CSA Group Mechanical joining - Form-fit blind rivets and (lock) bolt joints - Specifications and qualification of testing procedures ISO 13469:2014

Description
ISO 13469:2014 specifies the requirements for the testing procedures for interference-fit/for m-fit blind rivet joints and lock bolt joints made of metallicand non-metallic materials. The tests required for a particular joint depend upon the performance requirements of the component/assembly and shall be established before any testing is undertaken. The term sheet as used in ISO 13469:2014 includes extrusions, cast material, plastics, and fibre-reinforced plastics, e. g. carbon and glass fibre-reinforced plastics. ISO 13469:2014 does not apply to civil engineering applications such as metal building and steel construction which are covered by other applicable International Standards.
Description
ISO 13469:2014 specifies the requirements for the testing procedures for interference-fit/for m-fit blind rivet joints and lock bolt joints made of metallicand non-metallic materials. The tests required for a particular joint depend upon the performance requirements of the component/assembly and shall be established before any testing is undertaken. The term sheet as used in ISO 13469:2014 includes extrusions, cast material, plastics, and fibre-reinforced plastics, e. g. carbon and glass fibre-reinforced plastics. ISO 13469:2014 does not apply to civil engineering applications such as metal building and steel construction which are covered by other applicable International Standards.

Suppliers

Company
Product
Description
Supplier Links
Mechanical joining - Form-fit blind rivets and (lock) bolt joints - Specifications and qualification of testing procedures - ISO 13469:2014 - CSA Group
Toronto, Ontario, Canada
Mechanical joining - Form-fit blind rivets and (lock) bolt joints - Specifications and qualification of testing procedures
ISO 13469:2014
Mechanical joining - Form-fit blind rivets and (lock) bolt joints - Specifications and qualification of testing procedures ISO 13469:2014
ISO 13469:2014 specifies the requirements for the testing procedures for interference-fit/for m-fit blind rivet joints and lock bolt joints made of metallicand non-metallic materials. The tests required for a particular joint depend upon the performance requirements of the component/assembly and shall be established before any testing is undertaken. The term sheet as used in ISO 13469:2014 includes extrusions, cast material, plastics, and fibre-reinforced plastics, e. g. carbon and glass fibre-reinforced plastics. ISO 13469:2014 does not apply to civil engineering applications such as metal building and steel construction which are covered by other applicable International Standards.

ISO 13469:2014 specifies the requirements for the testing procedures for interference-fit/form-fit blind rivet joints and lock bolt joints made of metallicand non-metallic materials. The tests required for a particular joint depend upon the performance requirements of the component/assembly and shall be established before any testing is undertaken.

The term sheet as used in ISO 13469:2014 includes extrusions, cast material, plastics, and fibre-reinforced plastics, e. g. carbon and glass fibre-reinforced plastics.

ISO 13469:2014 does not apply to civil engineering applications such as metal building and steel construction which are covered by other applicable International Standards.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 13469:2014
Product Name Mechanical joining - Form-fit blind rivets and (lock) bolt joints - Specifications and qualification of testing procedures
Unlock Full Specs
to access all available technical data

Similar Products