ISO 13357-2:2017 specifies a procedure for the evaluation of the filterability of dry lubricating oils, particularly those designed for hydraulic applications. The procedure only applies to mineral-based oils, since fluids manufactured from other materials (e.g. fire-resistant fluids) might not be compatible with the specified test membranes. The range of application has been evaluated with oils of viscosity up to ISO viscosity grade (VG) 100, as defined in ISO 3448. Within the range described, the filterability as defined is not dependent on the viscosity of the oil. The procedure is not suitable for some hydraulic oils on which specific properties have been conferred by the use of insoluble/partially soluble additives, or by particularly large molecular species.
NOTE Filterability is a prime requirement for lubricating oils used in hydraulic systems because of the fine filters used in this application.
ISO 13357-2:2017 defines a method for assessing the filterability of dry oils. It is necessary to note that some oils exhibit poorer filterability characteristics in the presence of contaminating water. ISO 13357‑1[2] applies to the investigation of the effect of water and high temperature on filterability, if an oil is used in applications where the presence of water in the oil is likely.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 13357-2:2017 |
| Product Name | Petroleum products - Determination of the filterability of lubricating oils - Part 2: Procedure for dry oils |