CSA Group Building construction machinery and equipment - Machinery for concrete surface floating and finishing - Part 2: Safety requirements and verification ISO 13105-2:2014

Description
ISO 13105-2:2014 specifies safety requirements for machines used for concrete surface floating and finishing. This includes pedestrian-controlle d equipment and ride-on equipment. It is not applicable to internal or external vibrators or ancillary equipment used with internal and external vibrators, for example, air compressors, hydraulic power sources, and voltage transformers, to remote-controlled or hand-held smoothing machines and self-acting (robotic) smoothing machines, or to strike-off type machines commonly known as screeds. It deals with significant hazards, hazardous situations, or hazardous events relevant to machinery for concrete surface floating and finishing (power trowels) when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer. It is not applicable to machines which are manufactured before the date of its publication.
Description
ISO 13105-2:2014 specifies safety requirements for machines used for concrete surface floating and finishing. This includes pedestrian-controlle d equipment and ride-on equipment. It is not applicable to internal or external vibrators or ancillary equipment used with internal and external vibrators, for example, air compressors, hydraulic power sources, and voltage transformers, to remote-controlled or hand-held smoothing machines and self-acting (robotic) smoothing machines, or to strike-off type machines commonly known as screeds. It deals with significant hazards, hazardous situations, or hazardous events relevant to machinery for concrete surface floating and finishing (power trowels) when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer. It is not applicable to machines which are manufactured before the date of its publication.

Suppliers

Company
Product
Description
Supplier Links
Building construction machinery and equipment - Machinery for concrete surface floating and finishing - Part 2: Safety requirements and verification - ISO 13105-2:2014 - CSA Group
Toronto, Ontario, Canada
Building construction machinery and equipment - Machinery for concrete surface floating and finishing - Part 2: Safety requirements and verification
ISO 13105-2:2014
Building construction machinery and equipment - Machinery for concrete surface floating and finishing - Part 2: Safety requirements and verification ISO 13105-2:2014
ISO 13105-2:2014 specifies safety requirements for machines used for concrete surface floating and finishing. This includes pedestrian-controlle d equipment and ride-on equipment. It is not applicable to internal or external vibrators or ancillary equipment used with internal and external vibrators, for example, air compressors, hydraulic power sources, and voltage transformers, to remote-controlled or hand-held smoothing machines and self-acting (robotic) smoothing machines, or to strike-off type machines commonly known as screeds. It deals with significant hazards, hazardous situations, or hazardous events relevant to machinery for concrete surface floating and finishing (power trowels) when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer. It is not applicable to machines which are manufactured before the date of its publication.

ISO 13105-2:2014 specifies safety requirements for machines used for concrete surface floating and finishing. This includes pedestrian-controlled equipment and ride-on equipment. It is not applicable to internal or external vibrators or ancillary equipment used with internal and external vibrators, for example, air compressors, hydraulic power sources, and voltage transformers, to remote-controlled or hand-held smoothing machines and self-acting (robotic) smoothing machines, or to strike-off type machines commonly known as screeds.

It deals with significant hazards, hazardous situations, or hazardous events relevant to machinery for concrete surface floating and finishing (power trowels) when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer.

It is not applicable to machines which are manufactured before the date of its publication.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 13105-2:2014
Product Name Building construction machinery and equipment - Machinery for concrete surface floating and finishing - Part 2: Safety requirements and verification
Unlock Full Specs
to access all available technical data

Similar Products