CSA Group Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation ISO 13000-1:2005

Description
ISO 13000-1:2005 specifies the requirements for processed unfilled polytetrafluoroethyl ene (PTFE) products which may occur in several forms. The PTFE used to make the semi-finished product is described in ISO 12086-1 and, as provided in ISO 12086-1, may contain up to 1 % of a comonomer. The PTFE used to make the semi-finished product may be virgin, reprocessed or recycled resin. The addition of up to 1,5 % by mass of pigment or colorant is permitted. This part of ISO 13000 allows for four grades based on tensile strength and elongation at break. The semi-finished products can be as-processed (type P) or dimensionally stabilized (type S) and may also have specified electrical properties or other properties when they are required for an application.
Description
ISO 13000-1:2005 specifies the requirements for processed unfilled polytetrafluoroethyl ene (PTFE) products which may occur in several forms. The PTFE used to make the semi-finished product is described in ISO 12086-1 and, as provided in ISO 12086-1, may contain up to 1 % of a comonomer. The PTFE used to make the semi-finished product may be virgin, reprocessed or recycled resin. The addition of up to 1,5 % by mass of pigment or colorant is permitted. This part of ISO 13000 allows for four grades based on tensile strength and elongation at break. The semi-finished products can be as-processed (type P) or dimensionally stabilized (type S) and may also have specified electrical properties or other properties when they are required for an application.

Suppliers

Company
Product
Description
Supplier Links
Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation - ISO 13000-1:2005 - CSA Group
Toronto, Ontario, Canada
Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation
ISO 13000-1:2005
Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation ISO 13000-1:2005
ISO 13000-1:2005 specifies the requirements for processed unfilled polytetrafluoroethyl ene (PTFE) products which may occur in several forms. The PTFE used to make the semi-finished product is described in ISO 12086-1 and, as provided in ISO 12086-1, may contain up to 1 % of a comonomer. The PTFE used to make the semi-finished product may be virgin, reprocessed or recycled resin. The addition of up to 1,5 % by mass of pigment or colorant is permitted. This part of ISO 13000 allows for four grades based on tensile strength and elongation at break. The semi-finished products can be as-processed (type P) or dimensionally stabilized (type S) and may also have specified electrical properties or other properties when they are required for an application.

ISO 13000-1:2005 specifies the requirements for processed unfilled polytetrafluoroethylene (PTFE) products which may occur in several forms. The PTFE used to make the semi-finished product is described in ISO 12086-1 and, as provided in ISO 12086-1, may contain up to 1 % of a comonomer. The PTFE used to make the semi-finished product may be virgin, reprocessed or recycled resin. The addition of up to 1,5 % by mass of pigment or colorant is permitted. This part of ISO 13000 allows for four grades based on tensile strength and elongation at break. The semi-finished products can be as-processed (type P) or dimensionally stabilized (type S) and may also have specified electrical properties or other properties when they are required for an application.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 13000-1:2005
Product Name Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation
Unlock Full Specs
to access all available technical data

Similar Products