ISO 12987:2004 specifies a method for the determination of thermal conductivity of carbonaceous material in the temperature range of 20 °C to 60 °C. The typical range of thermal conductivity for these materials is 2 W/(K·m) to 100 W/(K·m).
This method can be used for other carbon materials, such as graphitized electrodes for other applications.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 12987:2004 |
| Product Name | Carbonaceous materials for the production of aluminium - Anodes, cathodes blocks, sidewall blocks and baked ramming pastes - Determination of the thermal conductivity using a comparative method |