ISO 12863:2010 provides a standard assessment of the capability of a cigarette, positioned on one of three standard substrates, to extinguish or to generate sufficient heat to continue burning, and thus potentially cause ignition of bedding or upholstered furniture. ISO 12863:2010 is applicable to factory-made cigarettes that burn along the length of a tobacco column. This is a performance-based standard; it does not prescribe any design features of the cigarette that might lead to improved or degraded performance in the test method. The output of this method has been correlated with the potential for cigarettes to ignite upholstered furniture.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 12863:2010 |
| Product Name | Standard test method for assessing the ignition propensity of cigarettes |