CSA Group Road vehicles - Liquefied natural gas (LNG) refuelling connector - 3,1 MPa connector ISO 12617:2015

Description
ISO 12617:2015 specifies liquefied natural gas (LNG) refuelling nozzles and receptacles constructed entirely of new and unused parts and materials for road vehicles powered by LNG. An LNG refuelling connector consists of, as applicable, the receptacle and its protective cap (mounted on the vehicle) and the nozzle. This International standard is applicable only to such devices designed for a maximum working pressure of 3,4 MPa (34 bar) to those using LNG as vehicle fuel and having standardized mating components. NOTE All references to pressures given in megapascals and bar (1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2) are to be considered gauge pressures, unless otherwise specified.
Description
ISO 12617:2015 specifies liquefied natural gas (LNG) refuelling nozzles and receptacles constructed entirely of new and unused parts and materials for road vehicles powered by LNG. An LNG refuelling connector consists of, as applicable, the receptacle and its protective cap (mounted on the vehicle) and the nozzle. This International standard is applicable only to such devices designed for a maximum working pressure of 3,4 MPa (34 bar) to those using LNG as vehicle fuel and having standardized mating components. NOTE All references to pressures given in megapascals and bar (1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2) are to be considered gauge pressures, unless otherwise specified.

Suppliers

Company
Product
Description
Supplier Links
Road vehicles - Liquefied natural gas (LNG) refuelling connector - 3,1 MPa connector - ISO 12617:2015 - CSA Group
Toronto, Ontario, Canada
Road vehicles - Liquefied natural gas (LNG) refuelling connector - 3,1 MPa connector
ISO 12617:2015
Road vehicles - Liquefied natural gas (LNG) refuelling connector - 3,1 MPa connector ISO 12617:2015
ISO 12617:2015 specifies liquefied natural gas (LNG) refuelling nozzles and receptacles constructed entirely of new and unused parts and materials for road vehicles powered by LNG. An LNG refuelling connector consists of, as applicable, the receptacle and its protective cap (mounted on the vehicle) and the nozzle. This International standard is applicable only to such devices designed for a maximum working pressure of 3,4 MPa (34 bar) to those using LNG as vehicle fuel and having standardized mating components. NOTE All references to pressures given in megapascals and bar (1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2) are to be considered gauge pressures, unless otherwise specified.

ISO 12617:2015 specifies liquefied natural gas (LNG) refuelling nozzles and receptacles constructed entirely of new and unused parts and materials for road vehicles powered by LNG. An LNG refuelling connector consists of, as applicable, the receptacle and its protective cap (mounted on the vehicle) and the nozzle. This International standard is applicable only to such devices designed for a maximum working pressure of 3,4 MPa (34 bar) to those using LNG as vehicle fuel and having standardized mating components.

NOTE All references to pressures given in megapascals and bar (1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2) are to be considered gauge pressures, unless otherwise specified.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 12617:2015
Product Name Road vehicles - Liquefied natural gas (LNG) refuelling connector - 3,1 MPa connector
Unlock Full Specs
to access all available technical data

Similar Products