ISO 12482:2014 specifies a method for monitoring, during long-term operation, the actual duty of the crane, and a means of comparing this to the original design duty which was specified through classification. The related design standard is ISO 4301‑1. Approaching the design life limit means an increased probability of hazards. Monitoring of crane use ? as described herein ? provides a tool for predicting the approach of the design limits and for focusing special inspections on the critical areas of a crane.
ISO 12482:2014 is intended to be used for adjusting/modifying the inspections defined in ISO 9927‑1. It is applicable to cranes with a permanent construction throughout the life of the crane. It is not applicable to mobile or tower cranes, except permanently installed tower cranes.
The method it specifies can be adapted to standards or rules other than ISO 4301‑1 which specify classifications.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 12482:2014 |
| Product Name | Cranes - Monitoring for crane design working period |