ISO 12209:2013 specifies the characteristics of outlet connections for gas cylinder valves for compressed breathable air gas cylinders. It states the fundamental requirements for both; the connection and its components and includes basic dimensions. Included in ISO 12209:2013 the following connections:
a) yoke type outlet connection for SCUBA use up to a maximum cylinder working pressure of 232 bar;
b) threaded type outlet connections up to a maximum cylinder working pressure of 232 bar and 300 bar; and
c) threaded type outlet connection for SCUBA use up to a maximum cylinder working pressure of 232 bar including adaptor for users to convert into a yoke type outlet.
Annex A gives the outlet connection type test procedures.
Requirements for cylinder valves (see ISO 10297) are not covered by ISO 12209:2013.
Requirements for material specifications and gas/material compatibility (see ISO 11114‑1 and ISO 11114‑2) are not covered by ISO 12209:2013.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 12209:2013 |
| Product Name | Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air |