ISO 12125:2012 specifies the characteristics of prevailing torque type all metal hexagon nuts with flange (with non-metallic insert) of style 2, with metric fine pitch thread with nominal thread diameters from 8 mm up to and including 20 mm, in product grade A for diameter sizes less than or equal to 16 mm and product grade B for diameter sizes greater than 16 mm, and with property classes 6, 8 and 10.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 12125:2012 |
| Product Name | Prevailing torque type hexagon nuts with flange (with non-metallic insert) with metric fine pitch thread, style 2 - Product grades A and B |