ISO 11950:2016 specifies requirements for single and double cold-reduced electrolytic chromium/chromium oxide-coated steel (ECCS) in the form of sheets or coils.
Single cold-reduced ECCS is generally specified in nominal thicknesses that are multiples of 0,005 mm, from 0,150 mm up to and including 0,600 mm. Double cold-reduced ECCS is generally specified in nominal thicknesses that are multiples of 0,005 mm, from 0,100 mm up to and including 0,360 mm.
ISO 11950:2016 applies to coils and sheets cut from coils in nominal minimum rolling widths of 600 mm[1].
[1] Nominal minimum rolling widths of 500 mm may be applied by agreement between the purchaser and the manufacturer.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 11950:2016 |
| Product Name | Cold-reduced tinmill products - Electrolytic chromium/chromium oxide-coated steel |