ISO 1185:2003 specifies the dimensions of, and gives particular requirements for, 7-pole connectors of type 24 N and their contact allocation for the electrical connection between towing and towed vehicles with 24 V nominal supply voltage, thus ensuring interchangeability.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 1185:2003 |
| Product Name | Road vehicles - Connectors for the electrical connection of towing and towed vehicles - 7-pole connector type 24 N (normal) for vehicles with 24 V nominal supply voltage |