CSA Group Water quality - Determination of the elimination and biodegradability of organic compounds in an aqueous medium - Activated sludge simulation test ISO 11733:2004

Description
ISO 11733:2004 specifies a method for the determination of the elimination and the biodegradability of organic compounds by aerobic micro-organisms. The conditions described simulate a wastewater treatment plant. Two test systems can be used: activated sludge plants or porous pots. The tests can optionally be performed under conditions of nitrification and denitrification and coupling of the units. The method applies to organic compounds which, under the conditions of the test, are soluble in tap water at the test concentration and not expected to be transformed to insoluble metabolites if biodegradation, in addition to elimination, is determined; poorly water-soluble, but which are satisfactorily dispersible in water and allow detection with suitable analytical means (e.g. organic carbon measurements); non-volatile, or which have a negligible vapour pressure under the test conditions; not inhibitory to the test micro-organisms at the concentration chosen for the test. Compounds inhibitory at concentrations used in this test may be tested at concentrations less than their EC20 value, followed by higher practical concentrations after a period of acclimatization. The method can also be used to measure the biodegradation and elimination of dissolved organic compounds in waste water (also called "test compound" in the method).
Description
ISO 11733:2004 specifies a method for the determination of the elimination and the biodegradability of organic compounds by aerobic micro-organisms. The conditions described simulate a wastewater treatment plant. Two test systems can be used: activated sludge plants or porous pots. The tests can optionally be performed under conditions of nitrification and denitrification and coupling of the units. The method applies to organic compounds which, under the conditions of the test, are soluble in tap water at the test concentration and not expected to be transformed to insoluble metabolites if biodegradation, in addition to elimination, is determined; poorly water-soluble, but which are satisfactorily dispersible in water and allow detection with suitable analytical means (e.g. organic carbon measurements); non-volatile, or which have a negligible vapour pressure under the test conditions; not inhibitory to the test micro-organisms at the concentration chosen for the test. Compounds inhibitory at concentrations used in this test may be tested at concentrations less than their EC20 value, followed by higher practical concentrations after a period of acclimatization. The method can also be used to measure the biodegradation and elimination of dissolved organic compounds in waste water (also called "test compound" in the method).

Suppliers

Company
Product
Description
Supplier Links
Water quality - Determination of the elimination and biodegradability of organic compounds in an aqueous medium - Activated sludge simulation test - ISO 11733:2004 - CSA Group
Toronto, Ontario, Canada
Water quality - Determination of the elimination and biodegradability of organic compounds in an aqueous medium - Activated sludge simulation test
ISO 11733:2004
Water quality - Determination of the elimination and biodegradability of organic compounds in an aqueous medium - Activated sludge simulation test ISO 11733:2004
ISO 11733:2004 specifies a method for the determination of the elimination and the biodegradability of organic compounds by aerobic micro-organisms. The conditions described simulate a wastewater treatment plant. Two test systems can be used: activated sludge plants or porous pots. The tests can optionally be performed under conditions of nitrification and denitrification and coupling of the units. The method applies to organic compounds which, under the conditions of the test, are soluble in tap water at the test concentration and not expected to be transformed to insoluble metabolites if biodegradation, in addition to elimination, is determined; poorly water-soluble, but which are satisfactorily dispersible in water and allow detection with suitable analytical means (e.g. organic carbon measurements); non-volatile, or which have a negligible vapour pressure under the test conditions; not inhibitory to the test micro-organisms at the concentration chosen for the test. Compounds inhibitory at concentrations used in this test may be tested at concentrations less than their EC20 value, followed by higher practical concentrations after a period of acclimatization. The method can also be used to measure the biodegradation and elimination of dissolved organic compounds in waste water (also called "test compound" in the method).

ISO 11733:2004 specifies a method for the determination of the elimination and the biodegradability of organic compounds by aerobic micro-organisms. The conditions described simulate a wastewater treatment plant. Two test systems can be used: activated sludge plants or porous pots. The tests can optionally be performed under conditions of nitrification and denitrification and coupling of the units.

The method applies to organic compounds which, under the conditions of the test, are

  1. soluble in tap water at the test concentration and not expected to be transformed to insoluble metabolites if biodegradation, in addition to elimination, is determined;
  2. poorly water-soluble, but which are satisfactorily dispersible in water and allow detection with suitable analytical means (e.g. organic carbon measurements);
  3. non-volatile, or which have a negligible vapour pressure under the test conditions;
  4. not inhibitory to the test micro-organisms at the concentration chosen for the test. Compounds inhibitory at concentrations used in this test may be tested at concentrations less than their EC20 value, followed by higher practical concentrations after a period of acclimatization.

The method can also be used to measure the biodegradation and elimination of dissolved organic compounds in waste water (also called "test compound" in the method).

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 11733:2004
Product Name Water quality - Determination of the elimination and biodegradability of organic compounds in an aqueous medium - Activated sludge simulation test
Unlock Full Specs
to access all available technical data

Similar Products