CSA Group Colorimetry - Part 4: CIE 1976 L*a*b* Colour space ISO 11664-4:2008

Description
ISO 11664-4:2008 specifies the method of calculating the coordinates of the CIE 1976 L*a*b* colour space including correlates of lightness, chroma and hue. It includes two methods for calculating Euclidean distances in this space to represent the perceived magnitude of colour differences. ISO 11664-4:2008 is applicable to tristimulus values calculated using colour-matching functions of the CIE 1931 standard colorimetric system or the CIE 1964 standard colorimetric system. ISO 11664-4:2008 may be used for the specification of colour stimuli perceived as belonging to a reflecting or transmitting object, where a three-dimensional space more uniform than tristimulus space is required. It does not apply to colour stimuli perceived as belonging to an area that appears to be emitting light as a primary light source, or that appears to be specularly reflecting such light. ISO 11664-4:2008 does apply to self-luminous displays, like cathode ray tubes, if they are being used to simulate reflecting or transmitting objects and if the stimuli are appropriately normalized.
Description
ISO 11664-4:2008 specifies the method of calculating the coordinates of the CIE 1976 L*a*b* colour space including correlates of lightness, chroma and hue. It includes two methods for calculating Euclidean distances in this space to represent the perceived magnitude of colour differences. ISO 11664-4:2008 is applicable to tristimulus values calculated using colour-matching functions of the CIE 1931 standard colorimetric system or the CIE 1964 standard colorimetric system. ISO 11664-4:2008 may be used for the specification of colour stimuli perceived as belonging to a reflecting or transmitting object, where a three-dimensional space more uniform than tristimulus space is required. It does not apply to colour stimuli perceived as belonging to an area that appears to be emitting light as a primary light source, or that appears to be specularly reflecting such light. ISO 11664-4:2008 does apply to self-luminous displays, like cathode ray tubes, if they are being used to simulate reflecting or transmitting objects and if the stimuli are appropriately normalized.

Suppliers

Company
Product
Description
Supplier Links
Colorimetry - Part 4: CIE 1976 L*a*b* Colour space - ISO 11664-4:2008 - CSA Group
Toronto, Ontario, Canada
Colorimetry - Part 4: CIE 1976 L*a*b* Colour space
ISO 11664-4:2008
Colorimetry - Part 4: CIE 1976 L*a*b* Colour space ISO 11664-4:2008
ISO 11664-4:2008 specifies the method of calculating the coordinates of the CIE 1976 L*a*b* colour space including correlates of lightness, chroma and hue. It includes two methods for calculating Euclidean distances in this space to represent the perceived magnitude of colour differences. ISO 11664-4:2008 is applicable to tristimulus values calculated using colour-matching functions of the CIE 1931 standard colorimetric system or the CIE 1964 standard colorimetric system. ISO 11664-4:2008 may be used for the specification of colour stimuli perceived as belonging to a reflecting or transmitting object, where a three-dimensional space more uniform than tristimulus space is required. It does not apply to colour stimuli perceived as belonging to an area that appears to be emitting light as a primary light source, or that appears to be specularly reflecting such light. ISO 11664-4:2008 does apply to self-luminous displays, like cathode ray tubes, if they are being used to simulate reflecting or transmitting objects and if the stimuli are appropriately normalized.

ISO 11664-4:2008 specifies the method of calculating the coordinates of the CIE 1976 L*a*b* colour space including correlates of lightness, chroma and hue. It includes two methods for calculating Euclidean distances in this space to represent the perceived magnitude of colour differences.

ISO 11664-4:2008 is applicable to tristimulus values calculated using colour-matching functions of the CIE 1931 standard colorimetric system or the CIE 1964 standard colorimetric system. ISO 11664-4:2008 may be used for the specification of colour stimuli perceived as belonging to a reflecting or transmitting object, where a three-dimensional space more uniform than tristimulus space is required. It does not apply to colour stimuli perceived as belonging to an area that appears to be emitting light as a primary light source, or that appears to be specularly reflecting such light. ISO 11664-4:2008 does apply to self-luminous displays, like cathode ray tubes, if they are being used to simulate reflecting or transmitting objects and if the stimuli are appropriately normalized.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 11664-4:2008
Product Name Colorimetry - Part 4: CIE 1976 L*a*b* Colour space
Unlock Full Specs
to access all available technical data

Similar Products