ISO 11592-1:2016 specifies the requirements for determination of the maximum propulsion power rating and manoeuvring speed for engine-driven small craft with a length of hull (LH) of less than 8 m (Lh according to ISO 8666).
It is not applicable to the following:
personal water craft as defined by ISO 13590;[6]
canoes and kayaks;
inflatable boats, as defined by ISO 6185-1, ISO 6185-2, ISO 6185-3, and ISO 6185-4, except that ISO 6185‑3 requires rigid inflatable boats (RIBS) capable of a maximum speed of 30 kn or more to be tested in accordance to this part of ISO 11592;
racing boats: craft designed and constructed solely for competitive racing.
ISO 11592-1:2016 does not specify craft constructional strength requirements related to maximum rated power and does not guarantee security from instability under all conditions of seaway, wind, wakes and waves.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 11592-1:2016 |
| Product Name | Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 1: Craft with a length of hull less than 8 m |