ISO 11439:2013 specifies minimum requirements for light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas as a fuel for automotive vehicles to which the cylinders are to be fixed. The service conditions do not cover external loadings that can arise from vehicle collisions, etc.
ISO 11439:2013 covers cylinders of any seamless steel, seamless aluminium alloy or non-metallic material construction, using any design or method of manufacture suitable for the specified service conditions. It does not cover cylinders of stainless steel.
ISO 11439:2013 uses 200 bar as a reference working pressure, but other working pressures can be used.
Cylinders covered by ISO 11439:2013 are designated Type 1, Type 2, Type 3 and Type 4.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 11439:2013 |
| Product Name | Gas cylinders - High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles |