ISO 11334-1:2007 specifies requirements and test methods for elbow crutches fully equipped with handgrip and tip. The methods specify testing of separation, static load capacity, fatigue and resistance to low temperature embrittlement.
ISO 11334-1:2007 also gives the requirements relating to safety, ergonomics, performance, and information to be supplied by the manufacturer, including marking and labelling.
The requirements and tests are based on every-day usage of elbow crutches when performing the through-swing gait, for a maximum user mass as specified by the manufacturer. ISO 11334-1:2007 is applicable to elbow crutches specified for a user mass of not less than 35 kg.
Requirements and test methods for friction of rubber tips against the walking surface are dealt with separately.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 11334-1:2007 |
| Product Name | Assistive products for walking manipulated by one arm - Requirements and test methods - Part 1: Elbow crutches |