ISO 11296-1:2018 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which are operated as gravity systems and subjected to a maximum surcharge pressure of 0,5 bar[1]. It is applicable to pipes and fittings, as manufactured, as well as to the installed lining system. It is not applicable to the existing pipeline or any non-structural sprayed coatings or annular filler.
ISO 11296-1:2018 gives the general requirements common to all relevant renovation techniques.
[1] 1 bar = 0,1 MPa = 0,1 N/mm2 = 105 N/m2.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 11296-1:2018 |
| Product Name | Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 1: General |