ISO 11151-1:2015 specifies requirements for laser components used in the ultraviolet, visible, and near infrared spectral ranges, from wavelengths 170 nm to 2 100 nm, and facilitates the supply of spare parts
ISO 11151-1:2015 covers planar, plano-spherical and spherical substrates, lenses, and optical components that are designed specifically as standardized optical components normally offered through a catalogue from suppliers and intended for use with lasers.
ISO 11151-1:2015 includes component descriptions, materials employed, physical dimensions, and manufacturing tolerances (including surface finish, figure, and parallelism). Although most, but not all, of these components are coated (fully reflecting, partially reflecting or anti-reflecting) before incorporation into the laser system, ISO 11151-1:2015 does not include recommendations for the specification of coatings.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 11151-1:2015 |
| Product Name | Lasers and laser-related equipment - Standard optical components - Part 1: Components for the UV, visible and near-infrared spectral ranges |