CSA Group Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 3: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450L with non-load-s... ISO 11119-3:2013

Description
ISO 11119-3:2013 specifies requirements for composite gas cylinders up to 150 l water capacity and composite tubes above 150 l water capacity and up to 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. The cylinders and tubes in ISO 11119-3:2013 are Type 4 Fully Wrapped Cylinders or Tubes with a non-load sharing liner and composite reinforcement on both the cylindrical portion and the dome ends, and Type 5 Fully Wrapped Cylinders or Tubes without liners (including cylinders without liners manufactured from two parts joined together) and with a test pressure of less than 60 bar. The cylinders are constructed in the form of a disposable mandrel overwrapped with carbon fibre or aramid fibre or glass fibre (or a mixture thereof) in a resin matrix to provide longitudinal and circumferential reinforcement, and in the form of two filament wound shells joined together. Cylinders and tubes manufactured and tested to ISO 11119-3:2013 are not intended to contain toxic, oxidizing or corrosive gases. ISO 11119-3:2013 is limited to cylinders and tubes with composite reinforcement of carbon fibre or aramid fibre or glass fibre (or a mixture thereof) in a matrix. Cylinders and tubes manufactured and tested to ISO 11119-3:2013 have a minimum design life of 15 years. ISO 11119-3:2013 does not address the design, fitting and performance of removable protective sleeves.
Description
ISO 11119-3:2013 specifies requirements for composite gas cylinders up to 150 l water capacity and composite tubes above 150 l water capacity and up to 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. The cylinders and tubes in ISO 11119-3:2013 are Type 4 Fully Wrapped Cylinders or Tubes with a non-load sharing liner and composite reinforcement on both the cylindrical portion and the dome ends, and Type 5 Fully Wrapped Cylinders or Tubes without liners (including cylinders without liners manufactured from two parts joined together) and with a test pressure of less than 60 bar. The cylinders are constructed in the form of a disposable mandrel overwrapped with carbon fibre or aramid fibre or glass fibre (or a mixture thereof) in a resin matrix to provide longitudinal and circumferential reinforcement, and in the form of two filament wound shells joined together. Cylinders and tubes manufactured and tested to ISO 11119-3:2013 are not intended to contain toxic, oxidizing or corrosive gases. ISO 11119-3:2013 is limited to cylinders and tubes with composite reinforcement of carbon fibre or aramid fibre or glass fibre (or a mixture thereof) in a matrix. Cylinders and tubes manufactured and tested to ISO 11119-3:2013 have a minimum design life of 15 years. ISO 11119-3:2013 does not address the design, fitting and performance of removable protective sleeves.

Suppliers

Company
Product
Description
Supplier Links
Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 3: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450L with non-load-s... - ISO 11119-3:2013 - CSA Group
Toronto, Ontario, Canada
Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 3: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450L with non-load-s...
ISO 11119-3:2013
Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 3: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450L with non-load-s... ISO 11119-3:2013
ISO 11119-3:2013 specifies requirements for composite gas cylinders up to 150 l water capacity and composite tubes above 150 l water capacity and up to 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. The cylinders and tubes in ISO 11119-3:2013 are Type 4 Fully Wrapped Cylinders or Tubes with a non-load sharing liner and composite reinforcement on both the cylindrical portion and the dome ends, and Type 5 Fully Wrapped Cylinders or Tubes without liners (including cylinders without liners manufactured from two parts joined together) and with a test pressure of less than 60 bar. The cylinders are constructed in the form of a disposable mandrel overwrapped with carbon fibre or aramid fibre or glass fibre (or a mixture thereof) in a resin matrix to provide longitudinal and circumferential reinforcement, and in the form of two filament wound shells joined together. Cylinders and tubes manufactured and tested to ISO 11119-3:2013 are not intended to contain toxic, oxidizing or corrosive gases. ISO 11119-3:2013 is limited to cylinders and tubes with composite reinforcement of carbon fibre or aramid fibre or glass fibre (or a mixture thereof) in a matrix. Cylinders and tubes manufactured and tested to ISO 11119-3:2013 have a minimum design life of 15 years. ISO 11119-3:2013 does not address the design, fitting and performance of removable protective sleeves.

ISO 11119-3:2013 specifies requirements for composite gas cylinders up to 150 l water capacity and composite tubes above 150 l water capacity and up to 450 l water capacity, for the storage and conveyance of compressed or liquefied gases.

The cylinders and tubes in ISO 11119-3:2013 are

  • Type 4 Fully Wrapped Cylinders or Tubes with a non-load sharing liner and composite reinforcement on both the cylindrical portion and the dome ends, and
  • Type 5 Fully Wrapped Cylinders or Tubes without liners (including cylinders without liners manufactured from two parts joined together) and with a test pressure of less than 60 bar.

The cylinders are constructed

  • in the form of a disposable mandrel overwrapped with carbon fibre or aramid fibre or glass fibre (or a mixture thereof) in a resin matrix to provide longitudinal and circumferential reinforcement, and
  • in the form of two filament wound shells joined together.

Cylinders and tubes manufactured and tested to ISO 11119-3:2013 are not intended to contain toxic, oxidizing or corrosive gases.

ISO 11119-3:2013 is limited to cylinders and tubes with composite reinforcement of carbon fibre or aramid fibre or glass fibre (or a mixture thereof) in a matrix.

Cylinders and tubes manufactured and tested to ISO 11119-3:2013 have a minimum design life of 15 years.

ISO 11119-3:2013 does not address the design, fitting and performance of removable protective sleeves.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 11119-3:2013
Product Name Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 3: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450L with non-load-s...
Unlock Full Specs
to access all available technical data

Similar Products