ISO 11093-8:2017 specifies a method for the determination of the flexural modulus by using experimentally measured natural frequencies in the free-free mode of transverse vibration of cylindrical paper and board cores, which meet the following criteria:
- internal diameter:
50 mm to 350 mm;
- minimum wall thickness:
0,02 × internal diameter or not less than 2,0 mm;
- minimum length of core:
8 × internal diameter.
NOTE For the determination of the flexural modulus by the three-point method, see ISO 11093‑7.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 11093-8:2017 |
| Product Name | Paper and board - Testing of cores - Part 8: Determination of natural frequency and flexural modulus by experimental modal analysis |