CSA Group Paper and board - Testing of cores - Part 7: Determination of flexural modulus by the three-point method ISO 11093-7:2011

Description
ISO 11093-7:2011 specifies a method for the determination, by the three-point method, of the flexural modulus of cylindrical paper and board cores, which meet the following criteria: internal diameter: 50 mm to 350 mm; minimum wall thickness: 0,05 × internal diameter, but not less than 10,0 mm; minimum length of core: 10 × internal diameter, but not less than 1 000 mm.
Description
ISO 11093-7:2011 specifies a method for the determination, by the three-point method, of the flexural modulus of cylindrical paper and board cores, which meet the following criteria: internal diameter: 50 mm to 350 mm; minimum wall thickness: 0,05 × internal diameter, but not less than 10,0 mm; minimum length of core: 10 × internal diameter, but not less than 1 000 mm.

Suppliers

Company
Product
Description
Supplier Links
Paper and board - Testing of cores - Part 7: Determination of flexural modulus by the three-point method - ISO 11093-7:2011 - CSA Group
Toronto, Ontario, Canada
Paper and board - Testing of cores - Part 7: Determination of flexural modulus by the three-point method
ISO 11093-7:2011
Paper and board - Testing of cores - Part 7: Determination of flexural modulus by the three-point method ISO 11093-7:2011
ISO 11093-7:2011 specifies a method for the determination, by the three-point method, of the flexural modulus of cylindrical paper and board cores, which meet the following criteria: internal diameter: 50 mm to 350 mm; minimum wall thickness: 0,05 × internal diameter, but not less than 10,0 mm; minimum length of core: 10 × internal diameter, but not less than 1 000 mm.

ISO 11093-7:2011 specifies a method for the determination, by the three-point method, of the flexural modulus of cylindrical paper and board cores, which meet the following criteria:

  • internal diameter: 50 mm to 350 mm;
  • minimum wall thickness: 0,05 × internal diameter, but not less than 10,0 mm;
  • minimum length of core: 10 × internal diameter, but not less than 1 000 mm.
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 11093-7:2011
Product Name Paper and board - Testing of cores - Part 7: Determination of flexural modulus by the three-point method
Unlock Full Specs
to access all available technical data

Similar Products